Legrand Residential Occupancy Sensor RW500UWCC4

Description
Single Pole Occupancy Sensor, 2-Wire 500W, White FEATURES Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2) cULus listed. 5-year warranty. Works with most common residential lighting types. RWU600U only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Description
Single Pole Occupancy Sensor, 2-Wire 500W, White FEATURES Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2) cULus listed. 5-year warranty. Works with most common residential lighting types. RWU600U only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

Suppliers

Company
Product
Description
Supplier Links
Residential Occupancy Sensor - RW500UWCC4 - Legrand
West Hartford, CT, USA
Residential Occupancy Sensor
RW500UWCC4
Residential Occupancy Sensor RW500UWCC4
Single Pole Occupancy Sensor, 2-Wire 500W, White FEATURES Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2) cULus listed. 5-year warranty. Works with most common residential lighting types. RWU600U only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

Single Pole Occupancy Sensor, 2-Wire 500W, White

FEATURES

  • Replaces a standard light or fan single pole switch.
  • Lighted switch for visibility in darkened rooms.
  • Automatic-ON operation.
  • Fixed five-minute time delay.
  • Low-profile styling with uniform color-matched lens and device.
  • Coverage: 180 degrees, max. 600 ft.2 (56m2)
  • cULus listed.
  • 5-year warranty.
  • Works with most common residential lighting types.
  • RWU600U only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number RW500UWCC4
Product Name Residential Occupancy Sensor
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
TradeMaster Short Slide Dimmer - SS1003W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1000 watts
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details