Legrand Decorator Slide Dimmer 95181W

Description
Decorator Slide Dimmer, Low Voltage 1pole 1000va With Heat Sink, White FEATURES Maximum rating for full continuous load. Full-On bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in.
Description
Decorator Slide Dimmer, Low Voltage 1pole 1000va With Heat Sink, White FEATURES Maximum rating for full continuous load. Full-On bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in.

Suppliers

Company
Product
Description
Supplier Links
Decorator Slide Dimmer - 95181W - Legrand
West Hartford, CT, USA
Decorator Slide Dimmer
95181W
Decorator Slide Dimmer 95181W
Decorator Slide Dimmer, Low Voltage 1pole 1000va With Heat Sink, White FEATURES Maximum rating for full continuous load. Full-On bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in.

Decorator Slide Dimmer, Low Voltage 1pole 1000va With Heat Sink, White

FEATURES

  • Maximum rating for full continuous load.
  • Full-On bypass.
  • 600VA dimmers may be ganged without de-rating.
  • Compatible with Decorator wall plates.
  • RFI suppression built-in.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 95181W
Product Name Decorator Slide Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
 - Computrol - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type Manual On/Off
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details