L-com, Inc. Shielded Category 5E Surface Mount Jack with 1 RJ45 EIA568A/B SMB110C5ES-S

Description
For maximum protection from EMI/RFI interference choose L-com's shielded Category 5E and Category 6 surface mountable jacks. Designed to mount on a wall or other surface area this box comes ready with screws and double sided adhesive tape for mounting to virtually any surface. With a fully shielded housing and shielded jacks these surface boxes are perfect for environments with stray EMI/RFI fields that can cause disruptions to data transmission. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Larger volume quotations are available; Contact us today! Shielded Category 5E or Category 6 RJ45 surface mount boxes for adding an Ethernet or telephone ports Fully shielded housing protects against EMI/RFI interference Application Ethernet LAN Premise wiring Voice/Data
Description
For maximum protection from EMI/RFI interference choose L-com's shielded Category 5E and Category 6 surface mountable jacks. Designed to mount on a wall or other surface area this box comes ready with screws and double sided adhesive tape for mounting to virtually any surface. With a fully shielded housing and shielded jacks these surface boxes are perfect for environments with stray EMI/RFI fields that can cause disruptions to data transmission. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Larger volume quotations are available; Contact us today! Shielded Category 5E or Category 6 RJ45 surface mount boxes for adding an Ethernet or telephone ports Fully shielded housing protects against EMI/RFI interference Application Ethernet LAN Premise wiring Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 5E Surface Mount Jack with 1 RJ45 EIA568A/B - SMB110C5ES-S - L-com, Inc.
North Andover, MA, United States
Shielded Category 5E Surface Mount Jack with 1 RJ45 EIA568A/B
SMB110C5ES-S
Shielded Category 5E Surface Mount Jack with 1 RJ45 EIA568A/B SMB110C5ES-S
For maximum protection from EMI/RFI interference choose L-com's shielded Category 5E and Category 6 surface mountable jacks. Designed to mount on a wall or other surface area this box comes ready with screws and double sided adhesive tape for mounting to virtually any surface. With a fully shielded housing and shielded jacks these surface boxes are perfect for environments with stray EMI/RFI fields that can cause disruptions to data transmission. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Larger volume quotations are available; Contact us today! Shielded Category 5E or Category 6 RJ45 surface mount boxes for adding an Ethernet or telephone ports Fully shielded housing protects against EMI/RFI interference Application Ethernet LAN Premise wiring Voice/Data

For maximum protection from EMI/RFI interference choose L-com's shielded Category 5E and Category 6 surface mountable jacks. Designed to mount on a wall or other surface area this box comes ready with screws and double sided adhesive tape for mounting to virtually any surface. With a fully shielded housing and shielded jacks these surface boxes are perfect for environments with stray EMI/RFI fields that can cause disruptions to data transmission. Larger volume quotations are available; Contact us today!

Features

  • Includes screws and double sided adhesive tape for mounting
  • Industry standard IDC 110 style connector for quick and easy installation
  • Larger volume quotations are available; Contact us today!
  • Shielded Category 5E or Category 6 RJ45 surface mount boxes for adding an Ethernet or telephone ports
  • Fully shielded housing protects against EMI/RFI interference

Application

  • Ethernet
  • LAN
  • Premise wiring
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wallplates
Product Number SMB110C5ES-S
Product Name Shielded Category 5E Surface Mount Jack with 1 RJ45 EIA568A/B
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Standard Combination Two Gang - SP128W - Legrand
Specs
Type  Duplex Outlet Cover; Single Telephone
Opening / Devices Two
Material Plastic
View Details