L-com, Inc. Category 5E Surface Box, RJ45 (8x8) / RJ45 (8x8) White SMB4545-W

Description
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications
Description
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Category 5E Surface Box, RJ45 (8x8) / RJ45 (8x8) White - SMB4545-W - L-com, Inc.
North Andover, MA, United States
Category 5E Surface Box, RJ45 (8x8) / RJ45 (8x8) White
SMB4545-W
Category 5E Surface Box, RJ45 (8x8) / RJ45 (8x8) White SMB4545-W
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications

Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • Available in Ivory or White
  • Category 5E surface mount boxes for adding an Ethernet or Telephone port
  • EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan
  • Includes screws and double sided adhesive tape for mounting
  • Industry standard IDC 110 style connector for quick and easy installation

Application

  • LAN
  • Premise wiring
  • Voice/Data
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wallplates
Product Number SMB4545-W
Product Name Category 5E Surface Box, RJ45 (8x8) / RJ45 (8x8) White
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP21-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
Material Plastic
View Details