Legrand Standard Combination Two Gang SP128W

Description
Double gang with single phone and single duplex combination. Has 13/32" and 5/8" double knockout. Smooth Thermoset. White. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Description
Double gang with single phone and single duplex combination. Has 13/32" and 5/8" double knockout. Smooth Thermoset. White. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Suppliers

Company
Product
Description
Supplier Links
Standard Combination Two Gang - SP128W - Legrand
West Hartford, CT, USA
Standard Combination Two Gang
SP128W
Standard Combination Two Gang SP128W
Double gang with single phone and single duplex combination. Has 13/32" and 5/8" double knockout. Smooth Thermoset. White. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Double gang with single phone and single duplex combination. Has 13/32" and 5/8" double knockout. Smooth Thermoset. White.

  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SP128W
Product Name Standard Combination Two Gang
Type  Duplex Outlet Cover; Single Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 12JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Decorator Wall Plate, Four Gang, White - SP264W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details