Microchip Technology, Inc. Power Over Ethernet (PoE) Controllers PD69204T4ILQ-TR-LE

Description
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)
Request a Quote
Description
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PD69204T4ILQ-TR-LE is a Power over Ethernet (PoE) manager integrated circuit designed for use in conjunction with PoE controllers or Ethernet switch processors. It is housed in a compact 8 mm vó 8 mm, 56-pin plastic QFN package and operates within an industrial temperature range of -40 °C to 85 °C. This device supports IEEE 802.3af/at/bt standards and Power over HDBaseT (PoH), making it suitable for various applications including PoE switches, routers, and industrial automation. The PD69204T4 features four power ports, with a maximum output power of 95 W, and is capable of driving both 2-pair and 4-pair power ports. It includes built-in 3.3 V and 5 V regulators, over-temperature protection, and thermal monitoring, ensuring reliable operation. The device also supports advanced system power management, emergency power management with 16 configurable power banks, and continuous port monitoring. It is RoHS compliant and comes in tape and reel packaging for ease of integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The PD69204T4ILQ-TR-LE is a Power over Ethernet (PoE) manager integrated circuit designed for use in conjunction with PoE controllers or Ethernet switch processors. It is housed in a compact 8 mm vó 8 mm, 56-pin plastic QFN package and operates within an industrial temperature range of -40 °C to 85 °C. This device supports IEEE 802.3af/at/bt standards and Power over HDBaseT (PoH), making it suitable for various applications including PoE switches, routers, and industrial automation. The PD69204T4 features four power ports, with a maximum output power of 95 W, and is capable of driving both 2-pair and 4-pair power ports. It includes built-in 3.3 V and 5 V regulators, over-temperature protection, and thermal monitoring, ensuring reliable operation. The device also supports advanced system power management, emergency power management with 16 configurable power banks, and continuous port monitoring. It is RoHS compliant and comes in tape and reel packaging for ease of integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 549-PD69204T4ILQ-TR-LECT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
549-PD69204T4ILQ-TR-LECT-ND
Power Over Ethernet (PoE) Controllers 549-PD69204T4ILQ-TR-LECT-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 549-PD69204T4ILQ-TR-LETR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
549-PD69204T4ILQ-TR-LETR-ND
Power Over Ethernet (PoE) Controllers 549-PD69204T4ILQ-TR-LETR-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 549-PD69204T4ILQ-TR-LEDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
549-PD69204T4ILQ-TR-LEDKR-ND
Power Over Ethernet (PoE) Controllers 549-PD69204T4ILQ-TR-LEDKR-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Buy Now Datasheet
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PD69204T4ILQ-TR-LE
PMIC - Power Over Ethernet (PoE) Controllers PD69204T4ILQ-TR-LE
PD69204T4 IC 4P PSE POE MNGR

PD69204T4 IC 4P PSE POE MNGR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - PD69204T4ILQ-TR-LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD69204T4ILQ-TR-LE
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69204T4ILQ-TR-LE
PD69204T4 IC 4P PSE POE MNGR

PD69204T4 IC 4P PSE POE MNGR

Supplier's Site
4-Port Pse Poe Manager And Controller Rohs Compliant Microchip - 52AH7387 - Newark, An Avnet Company
Chicago, IL, United States
4-Port Pse Poe Manager And Controller Rohs Compliant Microchip
52AH7387
4-Port Pse Poe Manager And Controller Rohs Compliant Microchip 52AH7387
4-PORT PSE POE MANAGER AND CONTROLLER ROHS COMPLIANT: YES

4-PORT PSE POE MANAGER AND CONTROLLER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 549-PD69204T4ILQ-TR-LECT-ND PD69204T4ILQ-TR-LE PD69204T4ILQ-TR-LE 52AH7387
Product Name Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers 4-Port Pse Poe Manager And Controller Rohs Compliant Microchip
Compliance / Approvals IEEE 802.3af; IEEE 802.3at RoHS
Unlock Full Specs
to access all available technical data

Similar Products