L-com, Inc. Telebyte DIN Rail Fiber Optic Media TB8277

Description
The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user selected interface. The electrical interface is switch selectable between RS232, RS422, and RS485. The TB8277 is supplied with a power cord for the DC input. An optional AC power adapter is available for installations where 12 VDC is not accessible. Features Can be used in RS232, 422 or 485 modes. Can be configured in point to point or ring formations. Optional AC power adapter available. Application Serial connections Industrial networking RS232, 422 or 485 applications
Description
The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user selected interface. The electrical interface is switch selectable between RS232, RS422, and RS485. The TB8277 is supplied with a power cord for the DC input. An optional AC power adapter is available for installations where 12 VDC is not accessible. Features Can be used in RS232, 422 or 485 modes. Can be configured in point to point or ring formations. Optional AC power adapter available. Application Serial connections Industrial networking RS232, 422 or 485 applications

Suppliers

Company
Product
Description
Supplier Links
Telebyte DIN Rail Fiber Optic Media - TB8277 - L-com, Inc.
North Andover, MA, United States
Telebyte DIN Rail Fiber Optic Media
TB8277
Telebyte DIN Rail Fiber Optic Media TB8277
The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user selected interface. The electrical interface is switch selectable between RS232, RS422, and RS485. The TB8277 is supplied with a power cord for the DC input. An optional AC power adapter is available for installations where 12 VDC is not accessible. Features Can be used in RS232, 422 or 485 modes. Can be configured in point to point or ring formations. Optional AC power adapter available. Application Serial connections Industrial networking RS232, 422 or 485 applications

The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user selected interface. The electrical interface is switch selectable between RS232, RS422, and RS485. The TB8277 is supplied with a power cord for the DC input. An optional AC power adapter is available for installations where 12 VDC is not accessible.

Features

  • Can be used in RS232, 422 or 485 modes.
  • Can be configured in point to point or ring formations.
  • Optional AC power adapter available.

Application

  • Serial connections
  • Industrial networking
  • RS232, 422 or 485 applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number TB8277
Product Name Telebyte DIN Rail Fiber Optic Media
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1834-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details