L-com, Inc. 1.75" 16 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Shielded PR175F504B-SC6A

Description
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" Rack panel with 16 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Metal flange is attached with two 4-40 screws for a secure connection Application Data center management 802.3/802.3u LAN aggregation
Description
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" Rack panel with 16 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Metal flange is attached with two 4-40 screws for a secure connection Application Data center management 802.3/802.3u LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" 16 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Shielded
PR175F504B-SC6A
1.75" 16 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Shielded PR175F504B-SC6A
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" Rack panel with 16 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Metal flange is attached with two 4-40 screws for a secure connection Application Data center management 802.3/802.3u LAN aggregation

Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" Rack panel with 16 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking
  • Metal flange is attached with two 4-40 screws for a secure connection

Application

  • Data center management
  • 802.3/802.3u
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175F504B-SC6A
Product Name 1.75" 16 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Shielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 6
View Details
1.75
Specs
Port Type BNC
Ports 16
Height in U 1
View Details
2 suppliers