L-com, Inc. 1.75" Panel, 16 75 Ohm BNC Adapters Insulated PR175B1675BLK

Description
This 1U feed thru rack panels features 16 insulated 75 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 75 Ohm BNC is video transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Offered 75 Ohm BNC feed-thrus to address your video applications. Insulated BNC feed-thru design addresses ground loop problems Industry standard 1U panel height will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Cable management Premise Wiring MDF/IDF Network installation
Datasheet
Description
This 1U feed thru rack panels features 16 insulated 75 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 75 Ohm BNC is video transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Offered 75 Ohm BNC feed-thrus to address your video applications. Insulated BNC feed-thru design addresses ground loop problems Industry standard 1U panel height will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Cable management Premise Wiring MDF/IDF Network installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 75 Ohm BNC Adapters Insulated
PR175B1675BLK
1.75" Panel, 16 75 Ohm BNC Adapters Insulated PR175B1675BLK
This 1U feed thru rack panels features 16 insulated 75 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 75 Ohm BNC is video transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Offered 75 Ohm BNC feed-thrus to address your video applications. Insulated BNC feed-thru design addresses ground loop problems Industry standard 1U panel height will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Cable management Premise Wiring MDF/IDF Network installation

This 1U feed thru rack panels features 16 insulated 75 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 75 Ohm BNC is video transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powdercoating provides durability
  • Offered 75 Ohm BNC feed-thrus to address your video applications. Insulated BNC feed-thru design addresses ground loop problems
  • Industry standard 1U panel height will fit most rack panels
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • Cable management
  • Premise Wiring
  • MDF/IDF
  • Network installation
Supplier's Site
Bnc Patch Panel, Receptacle, 75 Ohm, 16 Port, 1U; Connector Type L-Com - 90M0861 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Patch Panel, Receptacle, 75 Ohm, 16 Port, 1U; Connector Type L-Com
90M0861
Bnc Patch Panel, Receptacle, 75 Ohm, 16 Port, 1U; Connector Type L-Com 90M0861
BNC PATCH PANEL, RECEPTACLE, 75 OHM, 16 PORT, 1U; Connector Type:BNC Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

BNC PATCH PANEL, RECEPTACLE, 75 OHM, 16 PORT, 1U; Connector Type:BNC Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175B1675BLK 90M0861
Product Name 1.75" Panel, 16 75 Ohm BNC Adapters Insulated Bnc Patch Panel, Receptacle, 75 Ohm, 16 Port, 1U; Connector Type L-Com
Port Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products