L-com, Inc. 1.75" x 19" Panel (Black), 16 F Coupler PR175F16

Description
This isolated Type F jack feedthru rack panels is offered in a 1U high 16 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel heights will fit most rack panels. Heavy gauge steel and black powdercoating for durability Insulated Type F feed-thrus to address ground loop issues Rack mounted video feed-thru panels with 16 Type F female interfaces Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Write on space above and numerical legends below each port allows for quick identification of ports Application Cable management MDF/IDF Premise Wiring Network installation
Description
This isolated Type F jack feedthru rack panels is offered in a 1U high 16 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel heights will fit most rack panels. Heavy gauge steel and black powdercoating for durability Insulated Type F feed-thrus to address ground loop issues Rack mounted video feed-thru panels with 16 Type F female interfaces Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Write on space above and numerical legends below each port allows for quick identification of ports Application Cable management MDF/IDF Premise Wiring Network installation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x 19" Panel (Black), 16 F Coupler
PR175F16
1.75" x 19" Panel (Black), 16 F Coupler PR175F16
This isolated Type F jack feedthru rack panels is offered in a 1U high 16 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel heights will fit most rack panels. Heavy gauge steel and black powdercoating for durability Insulated Type F feed-thrus to address ground loop issues Rack mounted video feed-thru panels with 16 Type F female interfaces Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Write on space above and numerical legends below each port allows for quick identification of ports Application Cable management MDF/IDF Premise Wiring Network installation

This isolated Type F jack feedthru rack panels is offered in a 1U high 16 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Industry standard 1U panel heights will fit most rack panels. Heavy gauge steel and black powdercoating for durability
  • Insulated Type F feed-thrus to address ground loop issues
  • Rack mounted video feed-thru panels with 16 Type F female interfaces
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Write on space above and numerical legends below each port allows for quick identification of ports

Application

  • Cable management
  • MDF/IDF
  • Premise Wiring
  • Network installation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175F16
Product Name 1.75" x 19" Panel (Black), 16 F Coupler
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
1.75
Specs
Ports 16
Height in U 1
Cable Specifications Category 5/5E
View Details