L-com, Inc. 1.75"x19" (1U) 16 Port Low Profile Straight Category 5e Feed-Thru Panel, Shielded PR175C5E-16S

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile straight keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" Rack panel with 16 Shielded Category 5e straight keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile straight keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" Rack panel with 16 Shielded Category 5e straight keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Low Profile Straight Category 5e Feed-Thru Panel, Shielded
PR175C5E-16S
1.75"x19" (1U) 16 Port Low Profile Straight Category 5e Feed-Thru Panel, Shielded PR175C5E-16S
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile straight keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" Rack panel with 16 Shielded Category 5e straight keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile straight keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" Rack panel with 16 Shielded Category 5e straight keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking

Application

  • 802.3/802.3u
  • Data center management
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175C5E-16S
Product Name 1.75"x19" (1U) 16 Port Low Profile Straight Category 5e Feed-Thru Panel, Shielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details
1.75
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details
2 suppliers