L-com, Inc. Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 21, 1.0m 900um buffer fiber leads PDW5A-01121-19NN

Description
The L-com PDW5A-01121-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01121-19NN features 1 channel (channel 21), with 100 GHz spacing. The L-com PDW5A-01121-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads, with 900um buffered jackets. The PDW5A-01121-19NN design allows for -5 to 75C operating temperature and -40 to 85C storage temperature as well as operation in up to 95% relative humidity . The L-com PDW5A-01121-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 1 channel 100 GHz spacing steel barrel-style filter -5 to 75C operating temperature and -40 to 85C storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet
Description
The L-com PDW5A-01121-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01121-19NN features 1 channel (channel 21), with 100 GHz spacing. The L-com PDW5A-01121-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads, with 900um buffered jackets. The PDW5A-01121-19NN design allows for -5 to 75C operating temperature and -40 to 85C storage temperature as well as operation in up to 95% relative humidity . The L-com PDW5A-01121-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 1 channel 100 GHz spacing steel barrel-style filter -5 to 75C operating temperature and -40 to 85C storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 21, 1.0m 900um buffer fiber leads - PDW5A-01121-19NN - L-com, Inc.
North Andover, MA, United States
Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 21, 1.0m 900um buffer fiber leads
PDW5A-01121-19NN
Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 21, 1.0m 900um buffer fiber leads PDW5A-01121-19NN
The L-com PDW5A-01121-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01121-19NN features 1 channel (channel 21), with 100 GHz spacing. The L-com PDW5A-01121-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads, with 900um buffered jackets. The PDW5A-01121-19NN design allows for -5 to 75C operating temperature and -40 to 85C storage temperature as well as operation in up to 95% relative humidity . The L-com PDW5A-01121-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 1 channel 100 GHz spacing steel barrel-style filter -5 to 75C operating temperature and -40 to 85C storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-com PDW5A-01121-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01121-19NN features 1 channel (channel 21), with 100 GHz spacing. The L-com PDW5A-01121-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads, with 900um buffered jackets. The PDW5A-01121-19NN design allows for -5 to 75C operating temperature and -40 to 85C storage temperature as well as operation in up to 95% relative humidity . The L-com PDW5A-01121-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day.

Features

  • Passsive DWDM OADM
  • 1 channel 100 GHz spacing
  • steel barrel-style filter
  • -5 to 75C operating temperature and -40 to 85C storage temperature
  • operation in up to 95% relative humidity

Application

  • Single Mode Fiber Networking
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PDW5A-01121-19NN
Product Name Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 21, 1.0m 900um buffer fiber leads
Multiplexer Type Dense Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Distributed Sensor Interrogator - ODiSI 6000 Series - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC2+
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 1315 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 1300 nm / 1550 nm
View Details
Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1530nm, 2m 250um colored bare fiber, Pass Port - PCW5A-01353-24N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details