Thinklogical Coarse Wavelength Division Multiplexing TRANSplex

Description
Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber The TRANSplex is a 4 to 8 channel optical multiplexer/demultip lexer. It allows for transmission of multiple protocols over an existing fiber link by combining the fiber outputs of multiple media converters. The TRANSplex system is completely passive, i.e. requires no main or DC power to be applied, with all of the transmission power coming from the source optics. In addition, it supports a variety of wavelength combinations and port configurations, which ultimately enables more information to be sent over the existing fiber media. This makes the solution highly reliable and cost-effective. Features: CWDM 1U Rack Mount Unit 6 Modules per 1U 18 Wavelengths Available (from 1270-1610, 20nm spacing) 4 Channel or 8 Channel Configurations Operating Temperature 0°C-65°C Standard LC Connectors (Single Mode) Low Insertion Loss 4 Channel= 1.5 dB 8 Channel= 2.5 dB Cascadable
Datasheet
Description
Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber The TRANSplex is a 4 to 8 channel optical multiplexer/demultip lexer. It allows for transmission of multiple protocols over an existing fiber link by combining the fiber outputs of multiple media converters. The TRANSplex system is completely passive, i.e. requires no main or DC power to be applied, with all of the transmission power coming from the source optics. In addition, it supports a variety of wavelength combinations and port configurations, which ultimately enables more information to be sent over the existing fiber media. This makes the solution highly reliable and cost-effective. Features: CWDM 1U Rack Mount Unit 6 Modules per 1U 18 Wavelengths Available (from 1270-1610, 20nm spacing) 4 Channel or 8 Channel Configurations Operating Temperature 0°C-65°C Standard LC Connectors (Single Mode) Low Insertion Loss 4 Channel= 1.5 dB 8 Channel= 2.5 dB Cascadable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Wavelength Division Multiplexing - TRANSplex - Thinklogical
Milford, CT, USA
Coarse Wavelength Division Multiplexing
TRANSplex
Coarse Wavelength Division Multiplexing TRANSplex
Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber The TRANSplex is a 4 to 8 channel optical multiplexer/demultip lexer. It allows for transmission of multiple protocols over an existing fiber link by combining the fiber outputs of multiple media converters. The TRANSplex system is completely passive, i.e. requires no main or DC power to be applied, with all of the transmission power coming from the source optics. In addition, it supports a variety of wavelength combinations and port configurations, which ultimately enables more information to be sent over the existing fiber media. This makes the solution highly reliable and cost-effective. Features: CWDM 1U Rack Mount Unit 6 Modules per 1U 18 Wavelengths Available (from 1270-1610, 20nm spacing) 4 Channel or 8 Channel Configurations Operating Temperature 0°C-65°C Standard LC Connectors (Single Mode) Low Insertion Loss 4 Channel= 1.5 dB 8 Channel= 2.5 dB Cascadable

Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber

The TRANSplex is a 4 to 8 channel optical multiplexer/demultiplexer. It allows for transmission of multiple protocols over an existing fiber link by combining the fiber outputs of multiple media converters. The TRANSplex system is completely passive, i.e. requires no main or DC power to be applied, with all of the transmission power coming from the source optics. In addition, it supports a variety of wavelength combinations and port configurations, which ultimately enables more information to be sent over the existing fiber media. This makes the solution highly reliable and cost-effective.

Features:

  • CWDM 1U Rack Mount Unit
  • 6 Modules per 1U
  • 18 Wavelengths Available (from 1270-1610, 20nm spacing)
  • 4 Channel or 8 Channel Configurations
  • Operating Temperature 0°C-65°C
  • Standard LC Connectors (Single Mode)
  • Low Insertion Loss
    • 4 Channel= 1.5 dB
    • 8 Channel= 2.5 dB
  • Cascadable
Supplier's Site Datasheet

Technical Specifications

  Thinklogical
Product Category Wavelength Division Multiplexers (WDM)
Product Number TRANSplex
Product Name Coarse Wavelength Division Multiplexing
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type LC
Multiplexer Features Rack Mount
Multiplexer Package 1U Rack Mount Unit
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 1315 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 1300 nm / 1550 nm
View Details
SM LGX CWDM Modules -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type SCAPC
View Details