The HYPERION si255 is an industrial-grade optical sensing interrogator designed for both static and dynamic full spectrum analysis. It can measure nearly 1000 sensors across 16 parallel channels, each with a width of 160 nm. The instrument utilizes a high power, low noise, ultra-wide swept wavelength laser, ensuring absolute accuracy on every scan through Micron Optics' patented Fiber Fabry-Perot filter and wavelength reference technology. This device supports various sensor types, including Fiber Bragg Gratings (FBG), Long Period Gratings (LPG), Fabry-Perot (FP), and Mach-Zehnder (MZ) sensors. It features advanced on-board digital signal processing (DSP) and real-time field-programmable gate array (FPGA) processing, allowing for rapid data acquisition and flexible peak detection algorithms. The si255 is compatible with ENLIGHT Sensing Analysis Software, providing a comprehensive suite for data acquisition and analysis. The instrument is available in multiple configurations, including standard, high-speed, and enhanced visibility models, with options for up to 16 channels. It operates within a wavelength range of 1460-1620 nm or 1500-1600 nm, depending on the model, and offers a dynamic range of up to 35 dB peak. The si255 is designed for a variety of applications, including oil and gas, medical devices, industrial measurements, energy, structures, security, and aerospace.
The si255 features an all new, high power, low noise, ultra wide swept wavelength laser with guaranteed absolute accuracy on every scan which is realized with Micron Optics patented Fiber Fabry-Perot filter and wavelength reference technology.
The all new HYPERION platform, on which the si255 is based, features new and groundbreaking capabilities including high-performance on-board DSP and real-time FPGA processing. This enables rapid full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period FBGs and Fabry-Perot (FP) sensors with low-latency access to data for closed loop feedback applications.
The HYPERION platform is now compatible with ENLIGHT, Sensing Analysis Software, which provides a single suite of tools for data acquisition, computation, and analysis of optical sensor networks. More information on ENLIGHT can be found here. The HYPERION platform also includes a comprehensive fully supported Application Programing Interface (API) and LabVIEW, Python, Matlab, and C++ examples.
| Luna Innovations | |
|---|---|
| Product Category | Wavelength Division Multiplexers (WDM) |
| Product Number | HYPERION si255 |
| Product Name | Optical Sensing Instrument |
| Multiplexer Type | Wavelength Division Multiplexer |
| Connector Type | LC/APC |
| Multiplexer Features | Rack Mount (optional feature) |