L-com, Inc. Passive CWDM, Rugged Cassette Mux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start w/ ch 1270nm, 1m 900um fiber. PCWLM-CA327-19NN

Description
The L-COM PCWLM-CA327-19NN is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCWLM-CA327-19NN is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWLM-CA327-19NN is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWLM-CA327-19NN has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, and 1691nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWLM-CA327-19NN has 1 meter 900um buffer fiber leads. The L-COM PCWLM-CA327-19NN is a single fiber filter for muxing channels into a COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (120x85x20mm) Single Fiber Mux 16 Channels (skipping 1391 & 1411nm) Starting with channel 1271nm 1m 900um fiber leads industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet
Description
The L-COM PCWLM-CA327-19NN is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCWLM-CA327-19NN is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWLM-CA327-19NN is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWLM-CA327-19NN has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, and 1691nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWLM-CA327-19NN has 1 meter 900um buffer fiber leads. The L-COM PCWLM-CA327-19NN is a single fiber filter for muxing channels into a COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (120x85x20mm) Single Fiber Mux 16 Channels (skipping 1391 & 1411nm) Starting with channel 1271nm 1m 900um fiber leads industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Rugged Cassette Mux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start w/ ch 1270nm, 1m 900um fiber. - PCWLM-CA327-19NN - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Rugged Cassette Mux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start w/ ch 1270nm, 1m 900um fiber.
PCWLM-CA327-19NN
Passive CWDM, Rugged Cassette Mux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start w/ ch 1270nm, 1m 900um fiber. PCWLM-CA327-19NN
The L-COM PCWLM-CA327-19NN is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCWLM-CA327-19NN is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWLM-CA327-19NN is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWLM-CA327-19NN has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, and 1691nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWLM-CA327-19NN has 1 meter 900um buffer fiber leads. The L-COM PCWLM-CA327-19NN is a single fiber filter for muxing channels into a COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (120x85x20mm) Single Fiber Mux 16 Channels (skipping 1391 & 1411nm) Starting with channel 1271nm 1m 900um fiber leads industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-COM PCWLM-CA327-19NN is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCWLM-CA327-19NN is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWLM-CA327-19NN is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWLM-CA327-19NN has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, and 1691nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWLM-CA327-19NN has 1 meter 900um buffer fiber leads. The L-COM PCWLM-CA327-19NN is a single fiber filter for muxing channels into a COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Rugged Field Cassette (120x85x20mm)
  • Single Fiber Mux
  • 16 Channels (skipping 1391 & 1411nm)
  • Starting with channel 1271nm
  • 1m 900um fiber leads
  • industrial temperature (-40c ~ 85c)

Application

  • Single Mode Fiber Networking
  • Single Fiber
  • Mux function
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCWLM-CA327-19NN
Product Name Passive CWDM, Rugged Cassette Mux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start w/ ch 1270nm, 1m 900um fiber.
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Mux, 4 Ch. 20nm 1470nm, 1.0m 900um buffer, Pass Port - PCWEM-04347-19N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details
OmniLight® 5 Channel Single-Fiber CWDM Multiplexer/Demultiplexer -  - Omnitron Systems Technology, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type LC
View Details