L-com, Inc. Passive DWDM, Ruggedized Field Cassette OADM, 4 Ch 100 GHz (ch32-35) 1.0m 900um buffer fiber leads PDWFA-04132-19NN

Description
The L-com PDWFA-04132-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04132-19NN features 4 channel (channels 32 through 35), with 100 GHz spacing. The L-com PDWFA-04132-19NN is a ruggedized field cassette with 70x45x8.5mm package size and 1.0m length fiber leads, with 900um buffered jackets. The PDWFA-04132-19NN design allows for -40 to 85 C operating and storage temperature as well as operation in up to 95% relative humidity . The L-com PDWFA-04132-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 4 channel 100 GHz spacing ruggedized field cassette -40 to 85 C operating and storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet
Description
The L-com PDWFA-04132-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04132-19NN features 4 channel (channels 32 through 35), with 100 GHz spacing. The L-com PDWFA-04132-19NN is a ruggedized field cassette with 70x45x8.5mm package size and 1.0m length fiber leads, with 900um buffered jackets. The PDWFA-04132-19NN design allows for -40 to 85 C operating and storage temperature as well as operation in up to 95% relative humidity . The L-com PDWFA-04132-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 4 channel 100 GHz spacing ruggedized field cassette -40 to 85 C operating and storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, Ruggedized Field Cassette OADM, 4 Ch 100 GHz (ch32-35) 1.0m 900um buffer fiber leads - PDWFA-04132-19NN - L-com, Inc.
North Andover, MA, United States
Passive DWDM, Ruggedized Field Cassette OADM, 4 Ch 100 GHz (ch32-35) 1.0m 900um buffer fiber leads
PDWFA-04132-19NN
Passive DWDM, Ruggedized Field Cassette OADM, 4 Ch 100 GHz (ch32-35) 1.0m 900um buffer fiber leads PDWFA-04132-19NN
The L-com PDWFA-04132-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04132-19NN features 4 channel (channels 32 through 35), with 100 GHz spacing. The L-com PDWFA-04132-19NN is a ruggedized field cassette with 70x45x8.5mm package size and 1.0m length fiber leads, with 900um buffered jackets. The PDWFA-04132-19NN design allows for -40 to 85 C operating and storage temperature as well as operation in up to 95% relative humidity . The L-com PDWFA-04132-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 4 channel 100 GHz spacing ruggedized field cassette -40 to 85 C operating and storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-com PDWFA-04132-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04132-19NN features 4 channel (channels 32 through 35), with 100 GHz spacing. The L-com PDWFA-04132-19NN is a ruggedized field cassette with 70x45x8.5mm package size and 1.0m length fiber leads, with 900um buffered jackets. The PDWFA-04132-19NN design allows for -40 to 85 C operating and storage temperature as well as operation in up to 95% relative humidity . The L-com PDWFA-04132-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day.

Features

  • Passsive DWDM OADM
  • 4 channel 100 GHz spacing
  • ruggedized field cassette
  • -40 to 85 C operating and storage temperature
  • operation in up to 95% relative humidity

Application

  • Single Mode Fiber Networking
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PDWFA-04132-19NN
Product Name Passive DWDM, Ruggedized Field Cassette OADM, 4 Ch 100 GHz (ch32-35) 1.0m 900um buffer fiber leads
Multiplexer Type Dense Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Coarse Wavelength Division Multiplexing - TRANSplex - Thinklogical
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type LC
View Details
Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1470nm, 2m 250um colored bare fiber, Pass Port - PCW5A-01347-24N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details