L-com, Inc. Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1310nm, 2m 250um colored bare fiber, Pass Port PCW5A-01331-24N3

Description
The L-COM PCW5A-01331-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01331-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or remove a single channel from a composite signal. The L-COM PCW5A-01331-24N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCW5A-01331-24N3 has single channel 1331nm Add/Drop with other channels being passed. The L-COM PCW5A-01331-24N3 has 2 meter 250um colored fiber leads. The PCW5A-01331-24N3 is a single fiber filter for adding or removing a single wavelength from a COM signal. and are used in pairs for implementations using two fibers. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Barrel filter (34mmx5.5mm) Single channel OADM CWDM 1311nm 2m 250um colored fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber single channel OADM function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet
Description
The L-COM PCW5A-01331-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01331-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or remove a single channel from a composite signal. The L-COM PCW5A-01331-24N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCW5A-01331-24N3 has single channel 1331nm Add/Drop with other channels being passed. The L-COM PCW5A-01331-24N3 has 2 meter 250um colored fiber leads. The PCW5A-01331-24N3 is a single fiber filter for adding or removing a single wavelength from a COM signal. and are used in pairs for implementations using two fibers. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Barrel filter (34mmx5.5mm) Single channel OADM CWDM 1311nm 2m 250um colored fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber single channel OADM function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1310nm, 2m 250um colored bare fiber, Pass Port - PCW5A-01331-24N3 - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1310nm, 2m 250um colored bare fiber, Pass Port
PCW5A-01331-24N3
Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1310nm, 2m 250um colored bare fiber, Pass Port PCW5A-01331-24N3
The L-COM PCW5A-01331-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01331-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or remove a single channel from a composite signal. The L-COM PCW5A-01331-24N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCW5A-01331-24N3 has single channel 1331nm Add/Drop with other channels being passed. The L-COM PCW5A-01331-24N3 has 2 meter 250um colored fiber leads. The PCW5A-01331-24N3 is a single fiber filter for adding or removing a single wavelength from a COM signal. and are used in pairs for implementations using two fibers. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Barrel filter (34mmx5.5mm) Single channel OADM CWDM 1311nm 2m 250um colored fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber single channel OADM function Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-COM PCW5A-01331-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01331-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or remove a single channel from a composite signal. The L-COM PCW5A-01331-24N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCW5A-01331-24N3 has single channel 1331nm Add/Drop with other channels being passed. The L-COM PCW5A-01331-24N3 has 2 meter 250um colored fiber leads. The PCW5A-01331-24N3 is a single fiber filter for adding or removing a single wavelength from a COM signal. and are used in pairs for implementations using two fibers. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Barrel filter (34mmx5.5mm)
  • Single channel OADM
  • CWDM 1311nm
  • 2m 250um colored fiber leads
  • Pass fiber for unused CWDM channels
  • industrial temperature (-40c ~ 85c)

Application

  • Single Mode Fiber Networking
  • Single Fiber
  • single channel OADM function
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCW5A-01331-24N3
Product Name Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1310nm, 2m 250um colored bare fiber, Pass Port
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 9951 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 980 nm / 1550 nm
View Details
Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Dense Wavelength Division Multiplexers (DWDMs) - 100 GHz Dense WDM Mux and DeMux (4 Channel) - Corning Optical Communications
Specs
Multiplexer Type Dense Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC
Multiplexer Features Rack Mount (optional feature)
View Details
Passive CWDM, Single LGX Mux/Demux, 4 Ch. w/ 20nm spacing, start ch 1470nm, LC/UPC w/ PASS&MON (1%) - PCW1C-04347-NN46 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Connector Type LC
WDM Bandwidth 20 nm (200 Å)
View Details