L-com, Inc. Passive CWDM, Single LGX Mux/Demux, 4 Ch. w/ 20nm spacing, start ch 1470nm, LC/UPC w/ PASS&MON (1%) PCW1C-04347-NN46

Description
The L-COM PCW1C-04347-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1C-04347-NN46 is a single HU LGX cassette filter with Combo Mux & DeMux functionality. The L-COM PCW1C-04347-NN46 has 4 channels: 1471, 1491, 1511, and 1531nm, starting with 1471nm and with 20nm spacing. The L-COM PCW1C-04347-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux and a PASS port to carry the unused CWDM channels through. The L-COM PCW1C-04347-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composite signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Two Fiber Mux& Demux Combo 4 Channels Starting with channel 1471nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Dual Fiber side by side mux and demux functions Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Description
The L-COM PCW1C-04347-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1C-04347-NN46 is a single HU LGX cassette filter with Combo Mux & DeMux functionality. The L-COM PCW1C-04347-NN46 has 4 channels: 1471, 1491, 1511, and 1531nm, starting with 1471nm and with 20nm spacing. The L-COM PCW1C-04347-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux and a PASS port to carry the unused CWDM channels through. The L-COM PCW1C-04347-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composite signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Two Fiber Mux& Demux Combo 4 Channels Starting with channel 1471nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Dual Fiber side by side mux and demux functions Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Single LGX Mux/Demux, 4 Ch. w/ 20nm spacing, start ch 1470nm, LC/UPC w/ PASS&MON (1%) - PCW1C-04347-NN46 - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Single LGX Mux/Demux, 4 Ch. w/ 20nm spacing, start ch 1470nm, LC/UPC w/ PASS&MON (1%)
PCW1C-04347-NN46
Passive CWDM, Single LGX Mux/Demux, 4 Ch. w/ 20nm spacing, start ch 1470nm, LC/UPC w/ PASS&MON (1%) PCW1C-04347-NN46
The L-COM PCW1C-04347-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1C-04347-NN46 is a single HU LGX cassette filter with Combo Mux & DeMux functionality. The L-COM PCW1C-04347-NN46 has 4 channels: 1471, 1491, 1511, and 1531nm, starting with 1471nm and with 20nm spacing. The L-COM PCW1C-04347-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux and a PASS port to carry the unused CWDM channels through. The L-COM PCW1C-04347-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composite signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Two Fiber Mux& Demux Combo 4 Channels Starting with channel 1471nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Dual Fiber side by side mux and demux functions Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PCW1C-04347-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1C-04347-NN46 is a single HU LGX cassette filter with Combo Mux & DeMux functionality. The L-COM PCW1C-04347-NN46 has 4 channels: 1471, 1491, 1511, and 1531nm, starting with 1471nm and with 20nm spacing. The L-COM PCW1C-04347-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux and a PASS port to carry the unused CWDM channels through. The L-COM PCW1C-04347-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composite signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Standard LGX cassette
  • Two Fiber Mux& Demux Combo
  • 4 Channels
  • Starting with channel 1471nm
  • LC/UPC connectors
  • 1% Monitor option
  • Pass / Express option

Application

  • Single Mode Fiber Networking
  • Dual Fiber
  • side by side mux and demux functions
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCW1C-04347-NN46
Product Name Passive CWDM, Single LGX Mux/Demux, 4 Ch. w/ 20nm spacing, start ch 1470nm, LC/UPC w/ PASS&MON (1%)
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1450nm, 2m 250um colored bare fiber, Pass Port - PCW5A-01345-24N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details
Coarse WDM (8-Channel) - SpectraMux® - Corning Optical Communications
Corning Optical Communications
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC
Multiplexer Features Rack Mount (optional feature)
View Details