L-com, Inc. Passive CWDM, Single LGX Demux, 4 Ch. w/ 20nm spacing, start ch 1550nm, LC/UPC w/ MON (1%)&Pass Single com fiber PCW1D-04355-NN46

Description
The L-COM PCW1D-04355-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1D-04355-NN46 is a single HU LGX cassette filter with Demux functionality. The L-COM PCW1D-04355-NN46 has 4 channels: 1551, 1571 1591, and 1611nm, starting with 1551nm and with 20nm spacing. The L-COM PCW1D-04355-NN46 has LC/UPC connectors and has Monitor port option and a PASS port to carry the unused CWDM channels through. The L-COM PCW1D-04355-NN46 is a single fiber filter for demuxing channels received COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Single Fiber Demux 4 Channels Starting with channel 1551nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Description
The L-COM PCW1D-04355-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1D-04355-NN46 is a single HU LGX cassette filter with Demux functionality. The L-COM PCW1D-04355-NN46 has 4 channels: 1551, 1571 1591, and 1611nm, starting with 1551nm and with 20nm spacing. The L-COM PCW1D-04355-NN46 has LC/UPC connectors and has Monitor port option and a PASS port to carry the unused CWDM channels through. The L-COM PCW1D-04355-NN46 is a single fiber filter for demuxing channels received COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Single Fiber Demux 4 Channels Starting with channel 1551nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Single LGX Demux, 4 Ch. w/ 20nm spacing, start ch 1550nm, LC/UPC w/ MON (1%)&Pass Single com fiber - PCW1D-04355-NN46 - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Single LGX Demux, 4 Ch. w/ 20nm spacing, start ch 1550nm, LC/UPC w/ MON (1%)&Pass Single com fiber
PCW1D-04355-NN46
Passive CWDM, Single LGX Demux, 4 Ch. w/ 20nm spacing, start ch 1550nm, LC/UPC w/ MON (1%)&Pass Single com fiber PCW1D-04355-NN46
The L-COM PCW1D-04355-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1D-04355-NN46 is a single HU LGX cassette filter with Demux functionality. The L-COM PCW1D-04355-NN46 has 4 channels: 1551, 1571 1591, and 1611nm, starting with 1551nm and with 20nm spacing. The L-COM PCW1D-04355-NN46 has LC/UPC connectors and has Monitor port option and a PASS port to carry the unused CWDM channels through. The L-COM PCW1D-04355-NN46 is a single fiber filter for demuxing channels received COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Single Fiber Demux 4 Channels Starting with channel 1551nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PCW1D-04355-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1D-04355-NN46 is a single HU LGX cassette filter with Demux functionality. The L-COM PCW1D-04355-NN46 has 4 channels: 1551, 1571 1591, and 1611nm, starting with 1551nm and with 20nm spacing. The L-COM PCW1D-04355-NN46 has LC/UPC connectors and has Monitor port option and a PASS port to carry the unused CWDM channels through. The L-COM PCW1D-04355-NN46 is a single fiber filter for demuxing channels received COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Standard LGX cassette
  • Single Fiber Demux
  • 4 Channels
  • Starting with channel 1551nm
  • LC/UPC connectors
  • 1% Monitor option
  • Pass / Express option

Application

  • Single Mode Fiber Networking
  • Single Fiber
  • Demux function
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCW1D-04355-NN46
Product Name Passive CWDM, Single LGX Demux, 4 Ch. w/ 20nm spacing, start ch 1550nm, LC/UPC w/ MON (1%)&Pass Single com fiber
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 1315 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 1300 nm / 1550 nm
View Details
Optical Distributed Sensor Interrogator - ODiSI 6000 Series - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC2+
Multiplexer Features Rack Mount (optional feature)
View Details
Passive CWDM, Field Unit Barrel OADM, 1 Channel 20nm 1450nm, 2m 250um colored bare fiber, Pass Port - PCW5A-01345-24N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details