Corning Optical Communications Coarse WDM (8-Channel) SpectraMux®

Description
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified
Datasheet
Description
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse WDM (8-Channel) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Coarse WDM (8-Channel)
SpectraMux®
Coarse WDM (8-Channel) SpectraMux®
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified

Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request.

Features

• Low Insertion Loss
• High Isolation
• Bidirectional
• Epoxy-Free Optical Path
• Express Channel Available
• Telcordia 1221 Qualified

Supplier's Site Datasheet
Modular CWDM (8-Channel Mux and DeMux Pair – Low-Loss) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Modular CWDM (8-Channel Mux and DeMux Pair – Low-Loss)
SpectraMux®
Modular CWDM (8-Channel Mux and DeMux Pair – Low-Loss) SpectraMux®
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified

Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request.

Features

• Low Insertion Loss
• High Isolation
• Bidirectional
• Epoxy-Free Optical Path
• Express Channel Available
• Telcordia 1221 Qualified

Supplier's Site Datasheet
Modular CWDM (8-Channel Mux and DeMux Pair) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Modular CWDM (8-Channel Mux and DeMux Pair)
SpectraMux®
Modular CWDM (8-Channel Mux and DeMux Pair) SpectraMux®
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified

Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request.

Features

• Low Insertion Loss
• High Isolation
• Bidirectional
• Epoxy-Free Optical Path
• Express Channel Available
• Telcordia 1221 Qualified

Supplier's Site Datasheet
Compact Coarse WDM (8-Channel Low Loss) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Compact Coarse WDM (8-Channel Low Loss)
SpectraMux®
Compact Coarse WDM (8-Channel Low Loss) SpectraMux®
Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request. Features • Low Insertion Loss • Telcordia 1209/1221 Qualified • Express Channel Available • Ultra Stable and Highly Reliable • Extended Operating Temperature Available

Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request.

Features

• Low Insertion Loss
• Telcordia 1209/1221 Qualified
• Express Channel Available
• Ultra Stable and Highly Reliable
• Extended Operating Temperature Available

Supplier's Site Datasheet
Compact Coarse WDM (4-Channel Low Loss) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Compact Coarse WDM (4-Channel Low Loss)
SpectraMux®
Compact Coarse WDM (4-Channel Low Loss) SpectraMux®
Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request. Features • Low Insertion Loss • Telcordia 1209/1221 Qualified • Express Channel Available • Ultra Stable and Highly Reliable • Extended Operating Temperature Available

Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request.

Features

• Low Insertion Loss
• Telcordia 1209/1221 Qualified
• Express Channel Available
• Ultra Stable and Highly Reliable
• Extended Operating Temperature Available

Supplier's Site Datasheet
Compact Coarse WDM (8-Channel Ultra Thin Low Loss) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Compact Coarse WDM (8-Channel Ultra Thin Low Loss)
SpectraMux®
Compact Coarse WDM (8-Channel Ultra Thin Low Loss) SpectraMux®
Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request. Features • Low Insertion Loss • Telcordia 1209/1221 Qualified • Express Channel Available • Ultra Stable and Highly Reliable • Extended Operating Temperature Available

Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request.

Features

• Low Insertion Loss
• Telcordia 1209/1221 Qualified
• Express Channel Available
• Ultra Stable and Highly Reliable
• Extended Operating Temperature Available

Supplier's Site Datasheet
CWDM (OADM) SpectraMux®
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified

Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request.

Features

• Low Insertion Loss
• High Isolation
• Bidirectional
• Epoxy-Free Optical Path
• Express Channel Available
• Telcordia 1221 Qualified

Supplier's Site Datasheet
Compact Coarse WDM (4-Channel) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Compact Coarse WDM (4-Channel)
SpectraMux®
Compact Coarse WDM (4-Channel) SpectraMux®
Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request. Features • Low Insertion Loss • Telcordia 1209/1221 Qualified • Express Channel Available • Ultra Stable and Highly Reliable • Extended Operating Temperature Available

Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request.

Features

• Low Insertion Loss
• Telcordia 1209/1221 Qualified
• Express Channel Available
• Ultra Stable and Highly Reliable
• Extended Operating Temperature Available

Supplier's Site Datasheet
Coarse WDM (4-Channel) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Coarse WDM (4-Channel)
SpectraMux®
Coarse WDM (4-Channel) SpectraMux®
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified

Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request.

Features

• Low Insertion Loss
• High Isolation
• Bidirectional
• Epoxy-Free Optical Path
• Express Channel Available
• Telcordia 1221 Qualified

Supplier's Site Datasheet
Modular CWDM (4-Channel Mux and DeMux Pair – Low-Loss) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Modular CWDM (4-Channel Mux and DeMux Pair – Low-Loss)
SpectraMux®
Modular CWDM (4-Channel Mux and DeMux Pair – Low-Loss) SpectraMux®
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified

Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request.

Features

• Low Insertion Loss
• High Isolation
• Bidirectional
• Epoxy-Free Optical Path
• Express Channel Available
• Telcordia 1221 Qualified

Supplier's Site Datasheet
Compact Coarse WDM (8-Channel) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Compact Coarse WDM (8-Channel)
SpectraMux®
Compact Coarse WDM (8-Channel) SpectraMux®
Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request. Features • Low Insertion Loss • Telcordia 1209/1221 Qualified • Express Channel Available • Ultra Stable and Highly Reliable • Extended Operating Temperature Available

Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing manufacturing costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request.

Features

• Low Insertion Loss
• Telcordia 1209/1221 Qualified
• Express Channel Available
• Ultra Stable and Highly Reliable
• Extended Operating Temperature Available

Supplier's Site Datasheet
Modular CWDM (4-Channel Mux and DeMux Pair) - SpectraMux® - Corning Optical Communications
Hickory, NC, USA
Modular CWDM (4-Channel Mux and DeMux Pair)
SpectraMux®
Modular CWDM (4-Channel Mux and DeMux Pair) SpectraMux®
Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request. Features • Low Insertion Loss • High Isolation • Bidirectional • Epoxy-Free Optical Path • Express Channel Available • Telcordia 1221 Qualified

Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication spectrum from 1270 nm to 1610 nm. These CWDM products cover 4-channel, 8-channel, and 16-channel mux and demux applications, with upgradeability for both four and eight channel types. We also offer optical add-drop modules, or OADMs, with the capability of adding or dropping from one to fifteen channels. Our CWDM products directly address the competitive market needs for metropolitan and access wavelength management. Custom channel plans are available upon request.

Features

• Low Insertion Loss
• High Isolation
• Bidirectional
• Epoxy-Free Optical Path
• Express Channel Available
• Telcordia 1221 Qualified

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications Corning Optical Communications
Product Category Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM)
Product Number SpectraMux® SpectraMux® SpectraMux® SpectraMux® SpectraMux® SpectraMux® SpectraMux® SpectraMux® SpectraMux® SpectraMux® SpectraMux® SpectraMux®
Product Name Coarse WDM (8-Channel) Modular CWDM (8-Channel Mux and DeMux Pair – Low-Loss) Modular CWDM (8-Channel Mux and DeMux Pair) Compact Coarse WDM (8-Channel Low Loss) Compact Coarse WDM (4-Channel Low Loss) Compact Coarse WDM (8-Channel Ultra Thin Low Loss) CWDM (OADM) Compact Coarse WDM (4-Channel) Coarse WDM (4-Channel) Modular CWDM (4-Channel Mux and DeMux Pair – Low-Loss) Compact Coarse WDM (8-Channel) Modular CWDM (4-Channel Mux and DeMux Pair)
Multiplexer Type Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC
Multiplexer Features Rack Mount (optional feature) Rack Mount Rack Mount Rack Mount (optional feature) Rack Mount (optional feature) Rack Mount Rack Mount
Multiplexer Package 126 mm x 93 mm x 15 mm Half Width Rack Mount (Standard 19 inch Rack Mountaccommodates two Half-Width Rack Mounts) Half Width Rack Mount (Standard 19 inch Rack Mountaccommodates two Half-Width Rack Mounts) 41 mm x 28 mm x 6 mm 41 mm x 28 mm x 6 mm 41 mm x 28 mm x 6 mm 126 mm x 93 mm x 15 mm 41 mm x 28 mm x 6 mm 126 mm x 93 mm x 15 mm Half Width Rack Mount (Standard 19 inch Rack Mountaccommodates two Half-Width Rack Mounts) 41 mm x 28 mm x 6 mm Half Width Rack Mount (Standard 19 inch Rack Mountaccommodates two Half-Width Rack Mounts)
CWDM Wavelength Range 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1291 to 1611 nm (12910 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 9951 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 980 nm / 1550 nm
View Details
Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Dense Wavelength Multiplexer - MPS 2900-2-08 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Multiplexer Type Dense Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
Multiplexer Package 125 x 107 x 7 mm
View Details
Dense Wavelength Division Multiplexers (DWDMs) - 100 GHz Dense WDM Mux and DeMux (8 Channel) - Corning Optical Communications
Specs
Multiplexer Type Dense Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC
Multiplexer Features Rack Mount (optional feature)
View Details