L-com, Inc. ICP DAS 10/20-Channel Analog Input with High Voltage Protection PoE Module ICP-PET-7017-10

Description
The PET-7017-10, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The PET-7017-10 offers easy and safe access for users from anywhere at anytime! In addition, the PET-7017-10 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. PET-7017-10 features “PoE” so that both Data & Power is handled by one single Ethernet cable making installations hassle free. The PET-7017-10 is a 16-bit, 10-channel differential or 20-channel single-ended analog inputs module that provides programmable input range on all analog channels (+/-150 mV, +/-500mV, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA and 4~20 mA). Each analog channel is allowed to configure an individual range and has 240 Vrms high overvoltage protection. Jumper selectable for voltage or current input. The sampling rate of PET-7017-10 is changeable; there are fast mode and normal mode for your consideration. PET-7017-10 also has qualification for 4 kV ESD protection as well as 3000 VDC intra-module isolation. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Dual Watchdog Built-in web server, web HMI Communication security Modbus/TCP, Modbus/UDP protocol Power Over Ethernet (PoE) Application Building, factory and machine automation Remote diagnosis Remote maintenance Test equipment
Description
The PET-7017-10, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The PET-7017-10 offers easy and safe access for users from anywhere at anytime! In addition, the PET-7017-10 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. PET-7017-10 features “PoE” so that both Data & Power is handled by one single Ethernet cable making installations hassle free. The PET-7017-10 is a 16-bit, 10-channel differential or 20-channel single-ended analog inputs module that provides programmable input range on all analog channels (+/-150 mV, +/-500mV, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA and 4~20 mA). Each analog channel is allowed to configure an individual range and has 240 Vrms high overvoltage protection. Jumper selectable for voltage or current input. The sampling rate of PET-7017-10 is changeable; there are fast mode and normal mode for your consideration. PET-7017-10 also has qualification for 4 kV ESD protection as well as 3000 VDC intra-module isolation. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Dual Watchdog Built-in web server, web HMI Communication security Modbus/TCP, Modbus/UDP protocol Power Over Ethernet (PoE) Application Building, factory and machine automation Remote diagnosis Remote maintenance Test equipment

Suppliers

Company
Product
Description
Supplier Links
ICP DAS 10/20-Channel Analog Input with High Voltage Protection PoE Module - ICP-PET-7017-10 - L-com, Inc.
North Andover, MA, United States
ICP DAS 10/20-Channel Analog Input with High Voltage Protection PoE Module
ICP-PET-7017-10
ICP DAS 10/20-Channel Analog Input with High Voltage Protection PoE Module ICP-PET-7017-10
The PET-7017-10, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The PET-7017-10 offers easy and safe access for users from anywhere at anytime! In addition, the PET-7017-10 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. PET-7017-10 features “PoE” so that both Data & Power is handled by one single Ethernet cable making installations hassle free. The PET-7017-10 is a 16-bit, 10-channel differential or 20-channel single-ended analog inputs module that provides programmable input range on all analog channels (+/-150 mV, +/-500mV, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA and 4~20 mA). Each analog channel is allowed to configure an individual range and has 240 Vrms high overvoltage protection. Jumper selectable for voltage or current input. The sampling rate of PET-7017-10 is changeable; there are fast mode and normal mode for your consideration. PET-7017-10 also has qualification for 4 kV ESD protection as well as 3000 VDC intra-module isolation. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Dual Watchdog Built-in web server, web HMI Communication security Modbus/TCP, Modbus/UDP protocol Power Over Ethernet (PoE) Application Building, factory and machine automation Remote diagnosis Remote maintenance Test equipment

The PET-7017-10, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet.
With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The PET-7017-10 offers easy and safe access for users from anywhere at anytime! In addition, the PET-7017-10 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software.
PET-7017-10 features “PoE” so that both Data & Power is handled by one single Ethernet cable making installations hassle free.
The PET-7017-10 is a 16-bit, 10-channel differential or 20-channel single-ended analog inputs module that provides programmable input range on all analog channels (+/-150 mV, +/-500mV, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA and 4~20 mA). Each analog channel is allowed to configure an individual range and has 240 Vrms high overvoltage protection.
Jumper selectable for voltage or current input. The sampling rate of PET-7017-10 is changeable; there are fast mode and normal mode for your consideration. PET-7017-10 also has qualification for 4 kV ESD protection as well as 3000 VDC intra-module isolation.
As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.

Features

  • Dual Watchdog
  • Built-in web server, web HMI
  • Communication security
  • Modbus/TCP, Modbus/UDP protocol
  • Power Over Ethernet (PoE)

Application

  • Building, factory and machine automation
  • Remote diagnosis
  • Remote maintenance
  • Test equipment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number ICP-PET-7017-10
Product Name ICP DAS 10/20-Channel Analog Input with High Voltage Protection PoE Module
Form Factor Module / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

Si3462-GM Single Port PSE Controller - Si3462-GM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 30 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details