Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-BZ-GM SI3400-BZ-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 794231-SI3400-BZ-GM Packaging: Tray Type: Controller (PD), DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 20-VQFN Exposed Pad Power - Max: 15W Operating Supply Voltage: 2.8 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: SI3400 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x5) Introduction Date: October 28, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794231-SI3400-BZ-GM Packaging: Tray Type: Controller (PD), DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 20-VQFN Exposed Pad Power - Max: 15W Operating Supply Voltage: 2.8 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: SI3400 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x5) Introduction Date: October 28, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-BZ-GM - SI3400-BZ-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-BZ-GM
SI3400-BZ-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-BZ-GM SI3400-BZ-GM
Manufacturer: Silicon Labs Win Source Part Number: 794231-SI3400-BZ-GM Packaging: Tray Type: Controller (PD), DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 20-VQFN Exposed Pad Power - Max: 15W Operating Supply Voltage: 2.8 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: SI3400 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x5) Introduction Date: October 28, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794231-SI3400-BZ-GM
Packaging: Tray
Type: Controller (PD), DC/DC
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VQFN Exposed Pad
Power - Max: 15W
Operating Supply Voltage: 2.8 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Part Status: Obsolete(EOL)
Family Name: SI3400
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 20-QFN (5x5)
Introduction Date: October 28, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - SI3400-BZ-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
SI3400-BZ-GM
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers SI3400-BZ-GM
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - SI3400-BZ-GM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
SI3400-BZ-GM
PMIC - Power Over Ethernet (PoE) Controllers SI3400-BZ-GM
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number SI3400-BZ-GM SI3400-BZ-GM SI3400-BZ-GM
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-BZ-GM Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Input Voltage 2.8 to 57 volts
Unlock Full Specs
to access all available technical data

Similar Products