L-com, Inc. LAVA 4 Port DB9M Ethernet to Serial Device Server ES4-232

Description
The ES4-232 is ideal for POS systems, security systems, industrial automation, building automation, or any application using RS232 devices. The Lava ES4-232, four-port RS232 device server, provides four serial ports that are network-enabled, simple to install, configure, and control. Any serial device can send its information to the ES4-232, which then places that information on the Ethernet network. The serial ports support 115.2 kbps throughput rates each. Additionally, each ES4-232 Includes Lava Ether Link Manager software that makes this the easiest device in its category to install and use. By utilizing the ES4-232 one PC is capable of managing hundreds of serial ports, even remotely. Features LAVA Lifetime Warranty Adds four network-enabled RS-232 DB-9 serial ports to any Ethernet network ; Serial ports easily configurable as Com 1 through Com 255 Includes LAVA Ether Link Manager software that makes this the easiest device in its category to install and use Jumper-configurable to supply 5 V DC or 12 V CD on serial port IO Serial ports support 115.2 kbps throughput rate each Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Description
The ES4-232 is ideal for POS systems, security systems, industrial automation, building automation, or any application using RS232 devices. The Lava ES4-232, four-port RS232 device server, provides four serial ports that are network-enabled, simple to install, configure, and control. Any serial device can send its information to the ES4-232, which then places that information on the Ethernet network. The serial ports support 115.2 kbps throughput rates each. Additionally, each ES4-232 Includes Lava Ether Link Manager software that makes this the easiest device in its category to install and use. By utilizing the ES4-232 one PC is capable of managing hundreds of serial ports, even remotely. Features LAVA Lifetime Warranty Adds four network-enabled RS-232 DB-9 serial ports to any Ethernet network ; Serial ports easily configurable as Com 1 through Com 255 Includes LAVA Ether Link Manager software that makes this the easiest device in its category to install and use Jumper-configurable to supply 5 V DC or 12 V CD on serial port IO Serial ports support 115.2 kbps throughput rate each Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
LAVA 4 Port DB9M Ethernet to Serial Device Server - ES4-232 - L-com, Inc.
North Andover, MA, United States
LAVA 4 Port DB9M Ethernet to Serial Device Server
ES4-232
LAVA 4 Port DB9M Ethernet to Serial Device Server ES4-232
The ES4-232 is ideal for POS systems, security systems, industrial automation, building automation, or any application using RS232 devices. The Lava ES4-232, four-port RS232 device server, provides four serial ports that are network-enabled, simple to install, configure, and control. Any serial device can send its information to the ES4-232, which then places that information on the Ethernet network. The serial ports support 115.2 kbps throughput rates each. Additionally, each ES4-232 Includes Lava Ether Link Manager software that makes this the easiest device in its category to install and use. By utilizing the ES4-232 one PC is capable of managing hundreds of serial ports, even remotely. Features LAVA Lifetime Warranty Adds four network-enabled RS-232 DB-9 serial ports to any Ethernet network ; Serial ports easily configurable as Com 1 through Com 255 Includes LAVA Ether Link Manager software that makes this the easiest device in its category to install and use Jumper-configurable to supply 5 V DC or 12 V CD on serial port IO Serial ports support 115.2 kbps throughput rate each Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

The ES4-232 is ideal for POS systems, security systems, industrial automation, building automation, or any application using RS232 devices. The Lava ES4-232, four-port RS232 device server, provides four serial ports that are network-enabled, simple to install, configure, and control. Any serial device can send its information to the ES4-232, which then places that information on the Ethernet network. The serial ports support 115.2 kbps throughput rates each. Additionally, each ES4-232 Includes Lava Ether Link Manager software that makes this the easiest device in its category to install and use. By utilizing the ES4-232 one PC is capable of managing hundreds of serial ports, even remotely.

Features

  • LAVA Lifetime Warranty
  • Adds four network-enabled RS-232 DB-9 serial ports to any Ethernet network ; Serial ports easily configurable as Com 1 through Com 255
  • Includes LAVA Ether Link Manager software that makes this the easiest device in its category to install and use
  • Jumper-configurable to supply 5 V DC or 12 V CD on serial port IO
  • Serial ports support 115.2 kbps throughput rate each

Application

  • RS-232 serial communications
  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number ES4-232
Product Name LAVA 4 Port DB9M Ethernet to Serial Device Server
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3474A-A02-IM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 50 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
PMIC - Power Over Ethernet (PoE) Controllers - PD70100ILD-TR - Lingto Electronic Limited
Specs
Ports 2
View Details
2 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power over Ethernet (PoE) - 5073-POE-PTE201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Data Rate 10 to 1000 Mbps
View Details