L-com, Inc. MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OS2 FSP-MPM-HDRK-048LCSM

Description
The L-com FSP-MPM-HDRK-048LCSM is a 19" EIA compliant high density rack mount chassis containing 48 LC connections in front to 4x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-048LCSM is rated for Single mode OS2 9/125 applications. The L-com FSP-MPM-HDRK-048LCSM provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Single mode OS2 9/125 Applications 48 LC Connections to 4x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-HDRK-048LCSM is a 19" EIA compliant high density rack mount chassis containing 48 LC connections in front to 4x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-048LCSM is rated for Single mode OS2 9/125 applications. The L-com FSP-MPM-HDRK-048LCSM provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Single mode OS2 9/125 Applications 48 LC Connections to 4x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OS2 - FSP-MPM-HDRK-048LCSM - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OS2
FSP-MPM-HDRK-048LCSM
MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OS2 FSP-MPM-HDRK-048LCSM
The L-com FSP-MPM-HDRK-048LCSM is a 19" EIA compliant high density rack mount chassis containing 48 LC connections in front to 4x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-048LCSM is rated for Single mode OS2 9/125 applications. The L-com FSP-MPM-HDRK-048LCSM provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Single mode OS2 9/125 Applications 48 LC Connections to 4x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

The L-com FSP-MPM-HDRK-048LCSM is a 19" EIA compliant high density rack mount chassis containing 48 LC connections in front to 4x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-048LCSM is rated for Single mode OS2 9/125 applications. The L-com FSP-MPM-HDRK-048LCSM provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com.

Features

  • Single mode OS2 9/125 Applications
  • 48 LC Connections to 4x12 MPO
  • High Density Rack Mount Chassis
  • 1U rack height saves valuable space, 19” X 1.75”

Application

  • Data Center Management
  • Server Connectivity
  • Telecommunications
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-HDRK-048LCSM
Product Name MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OS2
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, FC/PC, AC-Coupled - 1611FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 850 MHz
View Details
Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
DC to 50  Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF - AFBR-2624Z - Broadcom Inc.
Specs
Data Rate 50 Mbps
Stand Alone Stand Alone
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details