L-com, Inc. MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Multimode fiber OM3 FSP-MPM-3L1S-72LCM3

Description
The L-com FSP-MPM-3L1S-72LCM3 is a pullable rack mount chassis with three LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 72 fibers. The L-com FSP-MPM-3L1S-72LCM3 utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-3L1S-72LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 3 LGX Cassettes 24 LC Connections per Cassette (72 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-3L1S-72LCM3 is a pullable rack mount chassis with three LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 72 fibers. The L-com FSP-MPM-3L1S-72LCM3 utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-3L1S-72LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 3 LGX Cassettes 24 LC Connections per Cassette (72 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Multimode fiber OM3 - FSP-MPM-3L1S-72LCM3 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Multimode fiber OM3
FSP-MPM-3L1S-72LCM3
MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Multimode fiber OM3 FSP-MPM-3L1S-72LCM3
The L-com FSP-MPM-3L1S-72LCM3 is a pullable rack mount chassis with three LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 72 fibers. The L-com FSP-MPM-3L1S-72LCM3 utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-3L1S-72LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 3 LGX Cassettes 24 LC Connections per Cassette (72 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM-3L1S-72LCM3 is a pullable rack mount chassis with three LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 72 fibers. The L-com FSP-MPM-3L1S-72LCM3 utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-3L1S-72LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • OM3 50/125 10GB Applications
  • Pullable Rack Mount Chassis with 3 LGX Cassettes
  • 24 LC Connections per Cassette (72 Fibers)
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-3L1S-72LCM3
Product Name MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Multimode fiber OM3
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, Adjustable, 320-1000 nm, 10 MHz, M4 - 2107-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
1MBd 660nm Versatile Link Optical Receiver - HFBR-2532ETZ - Broadcom Inc.
Specs
Signal Output: Transistor-Transistor Logic
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers