L-com, Inc. MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Single mode fiber OS2 FSP-MPM-3L1S-72LCSM

Description
The L-com FSP-MPM-3L1S-72LCSM is a pullable rack mount chassis with three LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 72 fibers. The L-com FSP-MPM-3L1S-72LCSM utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Single mode model is designed for OS2 9/125 applications. The FSP-MPM-3L1S-72LCSM is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications Pullable Rack Mount Chassis with 3 LGX Cassettes 24 LC Connections per Cassette (72 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-3L1S-72LCSM is a pullable rack mount chassis with three LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 72 fibers. The L-com FSP-MPM-3L1S-72LCSM utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Single mode model is designed for OS2 9/125 applications. The FSP-MPM-3L1S-72LCSM is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications Pullable Rack Mount Chassis with 3 LGX Cassettes 24 LC Connections per Cassette (72 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Single mode fiber OS2 - FSP-MPM-3L1S-72LCSM - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Single mode fiber OS2
FSP-MPM-3L1S-72LCSM
MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Single mode fiber OS2 FSP-MPM-3L1S-72LCSM
The L-com FSP-MPM-3L1S-72LCSM is a pullable rack mount chassis with three LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 72 fibers. The L-com FSP-MPM-3L1S-72LCSM utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Single mode model is designed for OS2 9/125 applications. The FSP-MPM-3L1S-72LCSM is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features Single mode OS2 9/125 Applications Pullable Rack Mount Chassis with 3 LGX Cassettes 24 LC Connections per Cassette (72 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM-3L1S-72LCSM is a pullable rack mount chassis with three LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 72 fibers. The L-com FSP-MPM-3L1S-72LCSM utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Single mode model is designed for OS2 9/125 applications. The FSP-MPM-3L1S-72LCSM is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • Single mode OS2 9/125 Applications
  • Pullable Rack Mount Chassis with 3 LGX Cassettes
  • 24 LC Connections per Cassette (72 Fibers)
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-3L1S-72LCSM
Product Name MPO male w/ pins pullable rack mount chassis with 3 LGX cassettes, 72 LC Single mode fiber OS2
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Balanced Receiver, DIL Package, 22 GHz, FCA - F-PD-22-H-DIL - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 20000 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Receiver Optical Sub-Assembly (ROSA) -  - MACOM
Specs
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Connector Type LC
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details