L-com, Inc. Fiber Loopback Mpo Female Single Mode, L-Com FOL-AT-MPF12SM-07D

Description
FIBER LOOPBACK MPO FEMALE SINGLE MODE,
Description
FIBER LOOPBACK MPO FEMALE SINGLE MODE,

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback Mpo Female Single Mode, L-Com - 23AK3126 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Loopback Mpo Female Single Mode, L-Com
23AK3126
Fiber Loopback Mpo Female Single Mode, L-Com 23AK3126
FIBER LOOPBACK MPO FEMALE SINGLE MODE,

FIBER LOOPBACK MPO FEMALE SINGLE MODE,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 23AK3126
Product Name Fiber Loopback Mpo Female Single Mode, L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, High Energy, 532 nm - VA-CB-532 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 532 nm (5320 Å)
View Details
SC Attenuator 5db - FC 3ATT5DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Attenuation Range 5 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCU-25D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 25 dB
View Details
FIS FC/APC Male-Female Attenuator - F1-8751C05 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details