Newport MKS Variable Beam Splitter, Manual, High Energy, 532 nm VA-CB-532

Description
Newport's VA-CB series of high energy variable beam splitters provide continuous beam splitting or attenuation for high energy, pulsed lasers such as Nd:YAG. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The manual versions of the VA-CB series come with a manual rotary stage containing the half-waveplate. The user manually rotates the stage to adjust the beam splitting ratio. The VA-CB high energy series is based on zero-order half-waveplates and high energy Nd:YAG polarizing cube beam splitters. These beam splitters are designed to handle high energy pulses up to 2 J/cm2 at fixed wavelengths including 248 nm, 266 nm, 355 nm, 405 nm, 532 nm and 1064 nm. These beam splitters can also be used with CW lasers at these specified wavelengths. The optics and high-precision opto-mechanics are incorporated into a compact housing, flexibly designed for post mounting at varying optical axis heights. P-polarized light is transmitted with minimal loss collinear to the input beam path while S-polarized light is reflected 90º. A removeable beam dump is included on the reflected beam port, transforming the VA-CB into a variable attenuator for the transmitted beam. M-4 and 8-32 mounting threads are included on the opposite side and bottom of the housing. This allows for various polarized output options.
Request a Quote
Description
Newport's VA-CB series of high energy variable beam splitters provide continuous beam splitting or attenuation for high energy, pulsed lasers such as Nd:YAG. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The manual versions of the VA-CB series come with a manual rotary stage containing the half-waveplate. The user manually rotates the stage to adjust the beam splitting ratio. The VA-CB high energy series is based on zero-order half-waveplates and high energy Nd:YAG polarizing cube beam splitters. These beam splitters are designed to handle high energy pulses up to 2 J/cm2 at fixed wavelengths including 248 nm, 266 nm, 355 nm, 405 nm, 532 nm and 1064 nm. These beam splitters can also be used with CW lasers at these specified wavelengths. The optics and high-precision opto-mechanics are incorporated into a compact housing, flexibly designed for post mounting at varying optical axis heights. P-polarized light is transmitted with minimal loss collinear to the input beam path while S-polarized light is reflected 90º. A removeable beam dump is included on the reflected beam port, transforming the VA-CB into a variable attenuator for the transmitted beam. M-4 and 8-32 mounting threads are included on the opposite side and bottom of the housing. This allows for various polarized output options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Variable Beam Splitter, Manual, High Energy, 532 nm - VA-CB-532 - Newport MKS
Irvine, CA, United States
Variable Beam Splitter, Manual, High Energy, 532 nm
VA-CB-532
Variable Beam Splitter, Manual, High Energy, 532 nm VA-CB-532
Newport's VA-CB series of high energy variable beam splitters provide continuous beam splitting or attenuation for high energy, pulsed lasers such as Nd:YAG. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The manual versions of the VA-CB series come with a manual rotary stage containing the half-waveplate. The user manually rotates the stage to adjust the beam splitting ratio. The VA-CB high energy series is based on zero-order half-waveplates and high energy Nd:YAG polarizing cube beam splitters. These beam splitters are designed to handle high energy pulses up to 2 J/cm2 at fixed wavelengths including 248 nm, 266 nm, 355 nm, 405 nm, 532 nm and 1064 nm. These beam splitters can also be used with CW lasers at these specified wavelengths. The optics and high-precision opto-mechanics are incorporated into a compact housing, flexibly designed for post mounting at varying optical axis heights. P-polarized light is transmitted with minimal loss collinear to the input beam path while S-polarized light is reflected 90º. A removeable beam dump is included on the reflected beam port, transforming the VA-CB into a variable attenuator for the transmitted beam. M-4 and 8-32 mounting threads are included on the opposite side and bottom of the housing. This allows for various polarized output options.

Newport's VA-CB series of high energy variable beam splitters provide continuous beam splitting or attenuation for high energy, pulsed lasers such as Nd:YAG. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The manual versions of the VA-CB series come with a manual rotary stage containing the half-waveplate. The user manually rotates the stage to adjust the beam splitting ratio.
The VA-CB high energy series is based on zero-order half-waveplates and high energy Nd:YAG polarizing cube beam splitters. These beam splitters are designed to handle high energy pulses up to 2 J/cm2 at fixed wavelengths including 248 nm, 266 nm, 355 nm, 405 nm, 532 nm and 1064 nm. These beam splitters can also be used with CW lasers at these specified wavelengths.
The optics and high-precision opto-mechanics are incorporated into a compact housing, flexibly designed for post mounting at varying optical axis heights. P-polarized light is transmitted with minimal loss collinear to the input beam path while S-polarized light is reflected 90º. A removeable beam dump is included on the reflected beam port, transforming the VA-CB into a variable attenuator for the transmitted beam. M-4 and 8-32 mounting threads are included on the opposite side and bottom of the housing. This allows for various polarized output options.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Attenuators
Product Number VA-CB-532
Product Name Variable Beam Splitter, Manual, High Energy, 532 nm
Attenuator Type Variable Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 15 dB, FC/PC Connector. - F-ADAT-15-15-50 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 15 dB
View Details
Variable Beam Splitter, Motorized, 633 nm - VA-CB-633-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 633 nm (6330 Å)
View Details
Motorized Variable Attenuator, Ultrafast, 690 - 1040 nm - VA-BB-2-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 690 to 1040 nm (6900 to 10400 Å)
View Details
Variable Beam Splitter, Manual, 488 nm - VA-CB-488 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 488 nm (4880 Å)
View Details