Fiber Instrument Sales, Inc./FIS FIS FC/APC Male-Female Attenuator F1-8751C05

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS FC/APC Male-Female Attenuator - F1-8751C05 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS FC/APC Male-Female Attenuator
F1-8751C05
FIS FC/APC Male-Female Attenuator F1-8751C05
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8751C05
Product Name FIS FC/APC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 515 nm - VA-CB-515 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
FC Attenuator 15db - FC 1ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 15 dB
View Details
2W/4 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz - LCAT1006-04 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 4 dB
View Details
FIS MU/UPC Male-Female Attenuator - F1-9521C15 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type MU
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details