L-com, Inc. Fiber Loopback Lc Single Mode, 1Db Attenuation L-Com FOL-AT-LCUSM-01D

Description
FIBER LOOPBACK LC SINGLE MODE, 1DB ATTENUATION
Description
FIBER LOOPBACK LC SINGLE MODE, 1DB ATTENUATION

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback Lc Single Mode, 1Db Attenuation L-Com - 23AK3112 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Loopback Lc Single Mode, 1Db Attenuation L-Com
23AK3112
Fiber Loopback Lc Single Mode, 1Db Attenuation L-Com 23AK3112
FIBER LOOPBACK LC SINGLE MODE, 1DB ATTENUATION

FIBER LOOPBACK LC SINGLE MODE, 1DB ATTENUATION

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 23AK3112
Product Name Fiber Loopback Lc Single Mode, 1Db Attenuation L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 20 dB, FC/APC Connector - F-ADAT-15-20-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 20 dB
View Details
ST Attenuator 15DB - FC 22ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Attenuation Range 15 dB
View Details
Precision Fiber Attenuator , LC / APC, 1db - FOATLCA-01D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type LC; APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers
FIS SC/UPC Male-Female Attenuator - F1-8731C15 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details