Newport MKS Fiber Optic Attenuator, Fixed, 1550 nm, 20 dB, FC/APC Connector F-ADAT-15-20-55

Description
The F-ADAT-15-20-55 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator has a male FC/APC connector at one end and a female FC/APC connector at the other end, enabling it to be placed in the optical path without additional fiber pigtails and connectors. The 20 dB attenuation is accurate to <±1%. Compact, Bulkhead Packaged Versions The F-ADAT Series Adaptor Type Attenuators are optimized for operation at either 1310 or 1550 nm and have a bandwidth of ±40 nm. These compact attenuators have a male connector at one end and a female connector at the other end, enabling them to be placed in the optical path without additional fiber pigtails and connectors. Attenuation accuracy is <±1.0 dB for values less than 10 dB, and <±10% for values greater than10 dB.
Request a Quote
Description
The F-ADAT-15-20-55 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator has a male FC/APC connector at one end and a female FC/APC connector at the other end, enabling it to be placed in the optical path without additional fiber pigtails and connectors. The 20 dB attenuation is accurate to <±1%. Compact, Bulkhead Packaged Versions The F-ADAT Series Adaptor Type Attenuators are optimized for operation at either 1310 or 1550 nm and have a bandwidth of ±40 nm. These compact attenuators have a male connector at one end and a female connector at the other end, enabling them to be placed in the optical path without additional fiber pigtails and connectors. Attenuation accuracy is <±1.0 dB for values less than 10 dB, and <±10% for values greater than10 dB.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuator, Fixed, 1550 nm, 20 dB, FC/APC Connector - F-ADAT-15-20-55 - Newport MKS
Irvine, CA, United States
Fiber Optic Attenuator, Fixed, 1550 nm, 20 dB, FC/APC Connector
F-ADAT-15-20-55
Fiber Optic Attenuator, Fixed, 1550 nm, 20 dB, FC/APC Connector F-ADAT-15-20-55
The F-ADAT-15-20-55 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator has a male FC/APC connector at one end and a female FC/APC connector at the other end, enabling it to be placed in the optical path without additional fiber pigtails and connectors. The 20 dB attenuation is accurate to <±1%. Compact, Bulkhead Packaged Versions The F-ADAT Series Adaptor Type Attenuators are optimized for operation at either 1310 or 1550 nm and have a bandwidth of ±40 nm. These compact attenuators have a male connector at one end and a female connector at the other end, enabling them to be placed in the optical path without additional fiber pigtails and connectors. Attenuation accuracy is <±1.0 dB for values less than 10 dB, and <±10% for values greater than10 dB.

The F-ADAT-15-20-55 Adaptor Type Attenuator is optimized for operation at either 1550 nm and has a bandwidth of ±40 nm. This compact attenuator has a male FC/APC connector at one end and a female FC/APC connector at the other end, enabling it to be placed in the optical path without additional fiber pigtails and connectors. The 20 dB attenuation is accurate to <±1%.

Compact, Bulkhead Packaged Versions


The F-ADAT Series Adaptor Type Attenuators are optimized for operation at either 1310 or 1550 nm and have a bandwidth of ±40 nm. These compact attenuators have a male connector at one end and a female connector at the other end, enabling them to be placed in the optical path without additional fiber pigtails and connectors. Attenuation accuracy is <±1.0 dB for values less than 10 dB, and <±10% for values greater than10 dB.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Attenuators
Product Number F-ADAT-15-20-55
Product Name Fiber Optic Attenuator, Fixed, 1550 nm, 20 dB, FC/APC Connector
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 5 dB, FC/APC Connector - F-ADAT-15-05-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 5 dB
View Details
Variable Beam Splitter, Motorized, 780 nm - VA-CB-780-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 780 nm (7800 Å)
View Details
Motorized Variable Attenuator, Ultrafast, 400 - 700 nm - VA-BB-1-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 400 to 700 nm (4000 to 7000 Å)
View Details