L-com, Inc. Precision Fiber Attenuator , LC / APC, 1db FOATLCA-01D

Description
L-com offers an extensive line of precision dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCA-01D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATLCA-01D utilizes an "APC" polish on the LC connector and is rated to 1db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 1db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Attenuator Utilizes "APC" Polish Application FTTX Test and measurement
Description
L-com offers an extensive line of precision dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCA-01D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATLCA-01D utilizes an "APC" polish on the LC connector and is rated to 1db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 1db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Attenuator Utilizes "APC" Polish Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Precision Fiber Attenuator , LC / APC, 1db - FOATLCA-01D - L-com, Inc.
North Andover, MA, United States
Precision Fiber Attenuator , LC / APC, 1db
FOATLCA-01D
Precision Fiber Attenuator , LC / APC, 1db FOATLCA-01D
L-com offers an extensive line of precision dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCA-01D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATLCA-01D utilizes an "APC" polish on the LC connector and is rated to 1db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 1db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Attenuator Utilizes "APC" Polish Application FTTX Test and measurement

L-com offers an extensive line of precision dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCA-01D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATLCA-01D utilizes an "APC" polish on the LC connector and is rated to 1db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today!

Features

  • 1db Dual Wavelength (1310/1550nm) support offers multi-application flexibility
  • Attenuating material-Ion Doped Fiber
  • Ceramic ferrules provide precise alignment
  • Inline design accommodates fast and easy installation
  • Used to attenuate Single mode fiber connectors/connections
  • Attenuator Utilizes "APC" Polish

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fiber Optic Attenuator, Lc/apc Male To Female, 1Db L-Com - 23AK2891 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator, Lc/apc Male To Female, 1Db L-Com
23AK2891
Fiber Optic Attenuator, Lc/apc Male To Female, 1Db L-Com 23AK2891
FIBER OPTIC ATTENUATOR, LC/APC MALE TO FEMALE, 1DB

FIBER OPTIC ATTENUATOR, LC/APC MALE TO FEMALE, 1DB

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATLCA-01D 23AK2891
Product Name Precision Fiber Attenuator , LC / APC, 1db Fiber Optic Attenuator, Lc/apc Male To Female, 1Db L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 442 nm - VA-CB-442 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 442 nm (4420 Å)
View Details
FIS ST/UPC Male-Female Attenuator - F1-9621C09 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
LC Attenuator 15db - FC 4ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 15 dB
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details