L-com, Inc. 3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Inline Module FOCV-3GSDI-STXI

Description
The L-com FOCV-3GSDI-STXI is a 3G SDI Converter transmitter module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-STXI 3G SDI Converter transmitter supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-STXI Supports SMPTE-424M, SMPTE-292M, SMPTE-259M video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, 292M, 259M Over 30km transmission distance 5V Single Supply voltage Slim in-line transmitter package Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems
Description
The L-com FOCV-3GSDI-STXI is a 3G SDI Converter transmitter module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-STXI 3G SDI Converter transmitter supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-STXI Supports SMPTE-424M, SMPTE-292M, SMPTE-259M video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, 292M, 259M Over 30km transmission distance 5V Single Supply voltage Slim in-line transmitter package Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems

Suppliers

Company
Product
Description
Supplier Links
3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Inline Module - FOCV-3GSDI-STXI - L-com, Inc.
North Andover, MA, United States
3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Inline Module
FOCV-3GSDI-STXI
3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Inline Module FOCV-3GSDI-STXI
The L-com FOCV-3GSDI-STXI is a 3G SDI Converter transmitter module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-STXI 3G SDI Converter transmitter supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-STXI Supports SMPTE-424M, SMPTE-292M, SMPTE-259M video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, 292M, 259M Over 30km transmission distance 5V Single Supply voltage Slim in-line transmitter package Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems

The L-com FOCV-3GSDI-STXI is a 3G SDI Converter transmitter module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-STXI 3G SDI Converter transmitter supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-STXI Supports SMPTE-424M, SMPTE-292M, SMPTE-259M video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com.

Features

  • Supports SMPTE-424M, 292M, 259M
  • Over 30km transmission distance
  • 5V Single Supply voltage
  • Slim in-line transmitter package

Application

  • HD or 3G SDI Video extension
  • Broadcasting
  • Surveillance networks, and CCTV security systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transmitters
Product Number FOCV-3GSDI-STXI
Product Name 3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Inline Module
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details