Broadcom Inc. Optoelectronics - Fiber Optics - Transmitters - Discrete AFBR-1531CZ

Description
Win Source Part Number: 1187490-AFBR-1531CZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Versatile Link Package: Tray Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 20 V Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.3V (Max) Wavelength: 650nm Alternative Parts (Cross-Reference): AFBR1531CZ; ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.69.0000 Mfr: Broadcom Limited Other Names: 516-4026,AFBR-1531CZ -ND Base Product Number: AFBR-1531
Request a Quote Datasheet
Description
Win Source Part Number: 1187490-AFBR-1531CZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Versatile Link Package: Tray Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 20 V Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.3V (Max) Wavelength: 650nm Alternative Parts (Cross-Reference): AFBR1531CZ; ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.69.0000 Mfr: Broadcom Limited Other Names: 516-4026,AFBR-1531CZ -ND Base Product Number: AFBR-1531
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1187490-AFBR-1531CZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1187490-AFBR-1531CZ
Optoelectronics - Fiber Optics - Transmitters - Discrete 1187490-AFBR-1531CZ
Win Source Part Number: 1187490-AFBR-1531CZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Versatile Link Package: Tray Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 20 V Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.3V (Max) Wavelength: 650nm Alternative Parts (Cross-Reference): AFBR1531CZ; ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.69.0000 Mfr: Broadcom Limited Other Names: 516-4026,AFBR-1531CZ -ND Base Product Number: AFBR-1531

Win Source Part Number: 1187490-AFBR-1531CZ
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Connector Type: Versatile Link
Package: Tray
Standard Package: 200
Capacitance: 30 pF
Voltage - DC Reverse (Vr) (Max): 20 V
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.3V (Max)
Wavelength: 650nm
Alternative Parts (Cross-Reference): AFBR1531CZ;
ECCN: 5A991B1
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.69.0000
Mfr: Broadcom Limited
Other Names: 516-4026,AFBR-1531CZ-ND
Base Product Number: AFBR-1531

Buy Now Datasheet
Fibre Optic Transmitters - 334857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
334857
Fibre Optic Transmitters 334857
Ver. 5Mbaud Tx ROHS +95°C

Ver. 5Mbaud Tx ROHS +95°C

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-4026-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-4026-ND
Fiber Optic Transmitters - Discrete 516-4026-ND
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 1187490-AFBR-1531CZ 334857 516-4026-ND
Product Name Optoelectronics - Fiber Optics - Transmitters - Discrete Fibre Optic Transmitters Fiber Optic Transmitters - Discrete
Data Rate 0.0050 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
MiniPOD™ 12x12.5G Transmitter Module - AFBR-812VxyZ - Broadcom Inc.
Specs
Light Source Laser Diode
Cable Type Multimode
Data Rate 10.31 to 12.5 Gbps
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details