L-com, Inc. Fiber Coupler, LC/LC Quad, Translucent Internal Shutter, Side Spring, High Density, No Flange, Heather Violet FOA-814-HVI

Description
The L-com FOA-814-HVI LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-814-HVI comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-814 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-814-HVI is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors Translucent internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security
Description
The L-com FOA-814-HVI LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-814-HVI comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-814 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-814-HVI is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors Translucent internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Quad, Translucent Internal Shutter, Side Spring, High Density, No Flange, Heather Violet - FOA-814-HVI - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Quad, Translucent Internal Shutter, Side Spring, High Density, No Flange, Heather Violet
FOA-814-HVI
Fiber Coupler, LC/LC Quad, Translucent Internal Shutter, Side Spring, High Density, No Flange, Heather Violet FOA-814-HVI
The L-com FOA-814-HVI LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-814-HVI comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-814 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-814-HVI is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors Translucent internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

The L-com FOA-814-HVI LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-814-HVI comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-814 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-814-HVI is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!

Features

  • Compatible with standard LC connectors
  • Translucent internal shutter protects against dust and contaminants
  • Available in duplex and quad
  • Housings in Aqua, Beige, Green, Heather Violet or Blue
  • Zirconia alignment sleeve with Multimode and Single Mode applications
  • Durable metal side spring ensures tight fit

Application

  • High EMI/RFI Environments
  • Racks and Panels
  • Server Rooms
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-814-HVI
Product Name Fiber Coupler, LC/LC Quad, Translucent Internal Shutter, Side Spring, High Density, No Flange, Heather Violet
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 4, 1310 nm, FC/PC - F-CPL-M14130-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package C
View Details
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details