L-com, Inc. Fiber Coupler, LC/LC Duplex, White Internal Shutter, Side Spring, High Density, No Flange, Beige FOA-811-BGE

Description
The L-com FOA-811-BGE LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-811-BGE comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-811 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-811-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors White internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security
Description
The L-com FOA-811-BGE LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-811-BGE comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-811 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-811-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors White internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Duplex, White Internal Shutter, Side Spring, High Density, No Flange, Beige - FOA-811-BGE - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Duplex, White Internal Shutter, Side Spring, High Density, No Flange, Beige
FOA-811-BGE
Fiber Coupler, LC/LC Duplex, White Internal Shutter, Side Spring, High Density, No Flange, Beige FOA-811-BGE
The L-com FOA-811-BGE LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-811-BGE comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-811 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-811-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors White internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

The L-com FOA-811-BGE LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-811-BGE comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-811 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-811-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!

Features

  • Compatible with standard LC connectors
  • White internal shutter protects against dust and contaminants
  • Available in duplex and quad
  • Housings in Aqua, Beige, Green, Heather Violet or Blue
  • Zirconia alignment sleeve with Multimode and Single Mode applications
  • Durable metal side spring ensures tight fit

Application

  • High EMI/RFI Environments
  • Racks and Panels
  • Server Rooms
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-811-BGE
Product Name Fiber Coupler, LC/LC Duplex, White Internal Shutter, Side Spring, High Density, No Flange, Beige
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 2 x 2, 50/50, 1310/1550 nm, FC/UPC - F-CPL-B22355-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
MM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Multimode
Wavelength 1300 nm; 850 and 1310
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details