L-com, Inc. Fiber Coupler, LC / LC Quad Bronze Sleeve FOA-560

Description
L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating for both Multimode and Single Mode applications. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Plastic body provides a light weight yet durable solution Bronze alignment sleeves provide durability Integrated mounting clips allow for easy snap in installation Panel cut out dimensions: 1.043" X .375" (duplex SC cut out) Used to connect Multimode LC fiber optic cables Application FTTX High EMI/RFI environments Security LAN
Description
L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating for both Multimode and Single Mode applications. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Plastic body provides a light weight yet durable solution Bronze alignment sleeves provide durability Integrated mounting clips allow for easy snap in installation Panel cut out dimensions: 1.043" X .375" (duplex SC cut out) Used to connect Multimode LC fiber optic cables Application FTTX High EMI/RFI environments Security LAN

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC / LC Quad Bronze Sleeve - FOA-560 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC / LC Quad Bronze Sleeve
FOA-560
Fiber Coupler, LC / LC Quad Bronze Sleeve FOA-560
L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating for both Multimode and Single Mode applications. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Plastic body provides a light weight yet durable solution Bronze alignment sleeves provide durability Integrated mounting clips allow for easy snap in installation Panel cut out dimensions: 1.043" X .375" (duplex SC cut out) Used to connect Multimode LC fiber optic cables Application FTTX High EMI/RFI environments Security LAN

L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating for both Multimode and Single Mode applications. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today!

Features

  • Plastic body provides a light weight yet durable solution
  • Bronze alignment sleeves provide durability
  • Integrated mounting clips allow for easy snap in installation
  • Panel cut out dimensions: 1.043" X .375" (duplex SC cut out)
  • Used to connect Multimode LC fiber optic cables

Application

  • FTTX
  • High EMI/RFI environments
  • Security
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-560
Product Name Fiber Coupler, LC / LC Quad Bronze Sleeve
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Coupler, 1/99, 780 nm, FC/APC Connectors - F-PMC-780-1 - Newport MKS
Specs
Operating Temperature -15 to 55 C (5 to 131 F)
View Details
SM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Single Mode / Multimode
Wavelength 1300 nm; 1550 nm
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details