L-com, Inc. Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve FOA-002

Description
These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Bronze alignment sleeve supports Multimode applications Stainless steel mounting clips allow for easy snap in installation Application FTTX LAN Security High EMI/RFI environments
Description
These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Bronze alignment sleeve supports Multimode applications Stainless steel mounting clips allow for easy snap in installation Application FTTX LAN Security High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve - FOA-002 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve
FOA-002
Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve FOA-002
These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Bronze alignment sleeve supports Multimode applications Stainless steel mounting clips allow for easy snap in installation Application FTTX LAN Security High EMI/RFI environments

These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Order online today!
  • Plastic body provides a light weight yet durable solution
  • Used to connect either PC or UPC polished SC Fiber cables
  • Bronze alignment sleeve supports Multimode applications
  • Stainless steel mounting clips allow for easy snap in installation

Application

  • FTTX
  • LAN
  • Security
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-002
Product Name Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve
Coupler Connector SC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 8, 1550 nm - F-CPL-S18150 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package D
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details