L-com, Inc. Solid Front Door For 37U Racks FD-37

Description
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking solid steel door adds a higher level of security by hiding valuable equipment out of site and preventing unwanted access. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Solid Front Door for Middle Atlantic's WRK series rack enclosures Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Drop ship directly to your jobsite for fast delivery Unique metal hinge allows for mounting and removal of door without removing equipment Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure
Description
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking solid steel door adds a higher level of security by hiding valuable equipment out of site and preventing unwanted access. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Solid Front Door for Middle Atlantic's WRK series rack enclosures Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Drop ship directly to your jobsite for fast delivery Unique metal hinge allows for mounting and removal of door without removing equipment Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Solid Front Door For 37U Racks - FD-37 - L-com, Inc.
North Andover, MA, United States
Solid Front Door For 37U Racks
FD-37
Solid Front Door For 37U Racks FD-37
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking solid steel door adds a higher level of security by hiding valuable equipment out of site and preventing unwanted access. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Solid Front Door for Middle Atlantic's WRK series rack enclosures Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Drop ship directly to your jobsite for fast delivery Unique metal hinge allows for mounting and removal of door without removing equipment Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure

Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking solid steel door adds a higher level of security by hiding valuable equipment out of site and preventing unwanted access. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite.

Features

  • Solid Front Door for Middle Atlantic's WRK series rack enclosures
  • Built in lock provides security for valuable equipment
  • Doors can be set up for either right or left opening direction for a custom fit in any application
  • Drop ship directly to your jobsite for fast delivery
  • Unique metal hinge allows for mounting and removal of door without removing equipment

Application

  • MDF/IDF installations
  • Data Centers
  • LAN aggregation
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FD-37
Product Name Solid Front Door For 37U Racks
Height in U 37
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2010581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5
View Details
3.50
Specs
Port Type BNC
Ports 32
Height in U 2
View Details
2 suppliers