L-com, Inc. 3.50" Panel (Black), 32 75 Ohm BNC Adapters Insulated PR35B3275BLK

Description
This 75 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted panel with 32 insulated feed-thrus for BNC 75 Ohm lines Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Application MDF/IDF Network installation Cable management Premise Wiring
Datasheet
Description
This 75 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted panel with 32 insulated feed-thrus for BNC 75 Ohm lines Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Application MDF/IDF Network installation Cable management Premise Wiring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel (Black), 32 75 Ohm BNC Adapters Insulated
PR35B3275BLK
3.50" Panel (Black), 32 75 Ohm BNC Adapters Insulated PR35B3275BLK
This 75 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted panel with 32 insulated feed-thrus for BNC 75 Ohm lines Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Application MDF/IDF Network installation Cable management Premise Wiring

This 75 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Numerical legends below each port allows for quick identification of ports
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rack mounted panel with 32 insulated feed-thrus for BNC 75 Ohm lines
  • Heavy gauge steel and black powdercoating provides durability
  • Industry standard 2U panel height will fit most rack panels

Application

  • MDF/IDF
  • Network installation
  • Cable management
  • Premise Wiring
Supplier's Site
Connector, Bnc Patch Panel, 32Port, 2U; Connector Type L-Com - 90M0911 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc Patch Panel, 32Port, 2U; Connector Type L-Com
90M0911
Connector, Bnc Patch Panel, 32Port, 2U; Connector Type L-Com 90M0911
CONNECTOR, BNC PATCH PANEL, 32PORT, 2U; Connector Type:BNC Patch Panel; Product Range:-; No. of Ports:32Ports; LAN Category:-; Rack U Height:2U RoHS Compliant: Yes

CONNECTOR, BNC PATCH PANEL, 32PORT, 2U; Connector Type:BNC Patch Panel; Product Range:-; No. of Ports:32Ports; LAN Category:-; Rack U Height:2U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35B3275BLK 90M0911
Product Name 3.50" Panel (Black), 32 75 Ohm BNC Adapters Insulated Connector, Bnc Patch Panel, 32Port, 2U; Connector Type L-Com
Port Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1258404 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details