L-com, Inc. Coiled 3.5mm Stereo Audio Cable, Male / Male, 0.5 ft (Relaxed Length) CTL35MMC-0.5

Description
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications
Description
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications

Suppliers

Company
Product
Description
Supplier Links
Coiled 3.5mm Stereo Audio Cable, Male / Male, 0.5 ft (Relaxed Length) - CTL35MMC-0.5 - L-com, Inc.
North Andover, MA, United States
Coiled 3.5mm Stereo Audio Cable, Male / Male, 0.5 ft (Relaxed Length)
CTL35MMC-0.5
Coiled 3.5mm Stereo Audio Cable, Male / Male, 0.5 ft (Relaxed Length) CTL35MMC-0.5
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications

L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today!

Features

  • Cable shielding reduces EMI/RFI
  • Coil cable design allows for variable length applications
  • Gold plated conductors minimize signal loss and ensure reliability
  • Jacket construction: Black Polyurethane
  • Used to transmit stereo audio signals

Application

  • Mobile A/V applications
  • Professional A/V
  • Variable length applications
Supplier's Site
Cbl 3.5Mm Coil M-M 0.5 L-Com - 56T0545 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Coil M-M 0.5 L-Com
56T0545
Cbl 3.5Mm Coil M-M 0.5 L-Com 56T0545
CBL 3.5MM COIL M-M 0.5

CBL 3.5MM COIL M-M 0.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MMC-0.5 56T0545
Product Name Coiled 3.5mm Stereo Audio Cable, Male / Male, 0.5 ft (Relaxed Length) Cbl 3.5Mm Coil M-M 0.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details