L-com, Inc. Ultra SCSI Cable, .8mm Male / Male, 2.0m CA2000MM-2M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Double shielded cable provides maximum protection against data corrupting EMI/RFI Meets or exceeds SCSI specifications Offset backshells allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Double shielded cable provides maximum protection against data corrupting EMI/RFI Meets or exceeds SCSI specifications Offset backshells allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / Male, 2.0m - CA2000MM-2M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / Male, 2.0m
CA2000MM-2M
Ultra SCSI Cable, .8mm Male / Male, 2.0m CA2000MM-2M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Double shielded cable provides maximum protection against data corrupting EMI/RFI Meets or exceeds SCSI specifications Offset backshells allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • 0.8mm connector pitch saves valuable space
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Meets or exceeds SCSI specifications
  • Offset backshells allow for applications requiring two side by side ports
  • Length options are 0.5, 1, 2 & 3 meters; color is gray

Application

  • Storage applications
  • Data transfer
  • Hard disk drives
Supplier's Site
Cblscsi-5 .8Mm Cn68 M/m 2M Rohs Compliant L-Com - 89M7574 - Newark, An Avnet Company
Chicago, IL, United States
Cblscsi-5 .8Mm Cn68 M/m 2M Rohs Compliant L-Com
89M7574
Cblscsi-5 .8Mm Cn68 M/m 2M Rohs Compliant L-Com 89M7574
CBLSCSI-5 .8MM CN68 M/M 2M ROHS COMPLIANT: YES

CBLSCSI-5 .8MM CN68 M/M 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2000MM-2M 89M7574
Product Name Ultra SCSI Cable, .8mm Male / Male, 2.0m Cblscsi-5 .8Mm Cn68 M/m 2M Rohs Compliant L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Cable Assembly - 6055A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers