Broadcom Inc. Moonstone 1W High Power LED ASMT-MB00-NDF00

Description
The Moonstone 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This will give more freedom and flexibility to the light source designer.
Request a Quote Datasheet
Description
The Moonstone 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This will give more freedom and flexibility to the light source designer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
San Jose, CA, USA
Moonstone 1W High Power LED
ASMT-MB00-NDF00
Moonstone 1W High Power LED ASMT-MB00-NDF00
The Moonstone 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This will give more freedom and flexibility to the light source designer.

The Moonstone 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering process. This will give more freedom and flexibility to the light source designer.

Supplier's Site
LED Color Lighting - 516-ASMT-MB00-NDF00-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-MB00-NDF00-ND
LED Color Lighting 516-ASMT-MB00-NDF00-ND
LED Lighting Color Moonstone™ Blue 470nm (460nm ~ 480nm) TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Color Moonstone™ Blue 470nm (460nm ~ 480nm) TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Led Moonstone®, 1W, Blue, 15Lm; Product Range Broadcom - 36AJ8259 - Newark, An Avnet Company
Chicago, IL, United States
Led Moonstone®, 1W, Blue, 15Lm; Product Range Broadcom
36AJ8259
Led Moonstone®, 1W, Blue, 15Lm; Product Range Broadcom 36AJ8259
LED MOONSTONE®, 1W, BLUE, 15LM; Product Range:-; LED Colour:Blue; Wavelength Typ:467nm; Viewing Angle:120°; Luminous Flux @ Test:15lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; LuminousRoHS Compliant: Yes

LED MOONSTONE®, 1W, BLUE, 15LM; Product Range:-; LED Colour:Blue; Wavelength Typ:467nm; Viewing Angle:120°; Luminous Flux @ Test:15lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; LuminousRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-MB00-NDF00
High Power LEDs - Single Color ASMT-MB00-NDF00
High Power LEDs - Single Color Blue, 1 Watt Moonstone

High Power LEDs - Single Color Blue, 1 Watt Moonstone

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-MB00-NDF00 516-ASMT-MB00-NDF00-ND 36AJ8259 ASMT-MB00-NDF00
Product Name Moonstone 1W High Power LED LED Color Lighting Led Moonstone®, 1W, Blue, 15Lm; Product Range Broadcom High Power LEDs - Single Color
LED Type Blue Blue Blue
Peak Wavelength 454 nm (4540 Å) 470 nm (4700 Å) 467 nm (4670 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Optical Power Output 1 milliwatts
Forward Current 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Color Lighting - ASMT-QGBE-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-4090EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers