The CF-300 is a spectrophotometer designed for color measurement of small targets, supporting both contact and non-contact methods. It features an integrating sphere with a diameter of 152 mm, a spectral range of 400 to 700 nm at 10 nm pitch, and a high-CRI white LED light source. It can measure areas as small as 0.75×1 mm with non-contact measurements at 1.0 mm or 0.7 mm distance when using a glass mask. Measurement takes approximately 0.1 seconds with a minimum interval of 0.2 seconds. The device complies with JIS Z 8722 condition c and ISO 7724/1, and supports SCI/SCE modes. Its size is approximately 186 × 202 × 317 mm, weighing 7.3 kg. Connectivity includes USB 2.0 and RS-232C, and it operates on AC 100 to 240 V, 50/60 Hz with an operating temperature range of 15 to 30°C.
A High-precision spectrophotometer suitable for color management of small products.
Introducing a new high-precision spectrophotometer designed for color management of small products. The Spectrophotometer CF-300 has the ability to measure small target areas, non-contact measurement, fast and accurate measurement.
The Spectrophotometer CF-300 is capable of measuring areas as small as 0.75 x 1 mm, making it idea to measure products with small measuring areas, such as watch dials, bands, smartphone parts, eyeglass frames, zippers, buttons, fountain pens, etc. With a viewfinder, you can accurately align the measurement part, effectively reducing measurement errors.
The Spectrophotometer CF-300 allows for non-contact measurement, by using an integrating sphere capable of measuring color even at a distance of 1 mm from the target.
The Spectrophotometer CF-300 requires only about 0.1 sec per measurement making it capable of continuous measurement at a minimum interval of about 0.2 sec, the CF-300 can perform 5 measurements per second*. Improving efficiency of quality control via high-speed non-contact measurements on production lines.
| Konica Minolta Sensing Americas, Inc. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | CF-300 |
| Product Name | Spectrophotometer |
| Property Measured | Color |
| Application | Color of watch screws, small parts for smartphones and game consoles, etc. |
| Instrument Type | Spectrophotometer |
| Light Source | High-CRI white LED |
| Instrument Dimensions | 186 × 202 × 317 mm |