Konica Minolta Sensing Americas, Inc. Spectroradiometer CS-2000

Description
The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2. The optical design and signal processing technologies of this instrument also provide accurate measurements of low to extremely low luminance and chromaticity measurements. Measurements are calculated in as little as 5 seconds, which eliminates mechanical and electrical noise factors. The CS-2000 has a low polarization error of 2% which ensures more stable measurements of displays that use polarization, including LCDs. The selectable measuring angle feature enables the user to select the optimum angle of 1°, .2°, or .1° based on the application. With a temperature range from 5° to 35°C, this instrument is reliable in any work environment. Measurements can be taken after a warm-up time of only 30 seconds. The CS-2000 has three measurement settings, internal and external synchronization, and multi-integration mode. Synchronization can be done either internally with user inputs or externally via line input. Multi-integration mode reduces variations due to unsynchronized measurement or synchronized measurements of sources that have irregular light emission cycles. The CS-2000 features a color LCD screen and simple operation panel, easy for first time users.
Request a Quote
Description
The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2. The optical design and signal processing technologies of this instrument also provide accurate measurements of low to extremely low luminance and chromaticity measurements. Measurements are calculated in as little as 5 seconds, which eliminates mechanical and electrical noise factors. The CS-2000 has a low polarization error of 2% which ensures more stable measurements of displays that use polarization, including LCDs. The selectable measuring angle feature enables the user to select the optimum angle of 1°, .2°, or .1° based on the application. With a temperature range from 5° to 35°C, this instrument is reliable in any work environment. Measurements can be taken after a warm-up time of only 30 seconds. The CS-2000 has three measurement settings, internal and external synchronization, and multi-integration mode. Synchronization can be done either internally with user inputs or externally via line input. Multi-integration mode reduces variations due to unsynchronized measurement or synchronized measurements of sources that have irregular light emission cycles. The CS-2000 features a color LCD screen and simple operation panel, easy for first time users.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS-2000 is a high-end spectroradiometer designed for precise luminance and chromaticity measurements. It features a wide luminance measurement range from 0.0005 cd/m¬= to 50 million cd/m¬= when used with the appropriate ND filter. The instrument is capable of achieving high accuracy with a repeatability of 0.15% and minimal polarization error of 2%, making it suitable for stable measurements of polarized light sources such as LCDs. The CS-2000 supports selectable measuring angles of 1¬8, 0.2¬8, and 0.1¬8, allowing for flexibility in measuring various light sources, including small LEDs and large display units. It incorporates advanced optical design and signal processing to minimize mechanical and electrical noise, ensuring reliable results even for low luminance levels. Connectivity options include USB and RS-232C, facilitating integration into automated systems. The instrument operates effectively within a temperature range of 5¬8C to 35¬8C and has a quick warm-up time of 30 seconds. The CS-2000 is also compatible with optional accessories such as close-up lenses and a CCD camera adapter for enhanced measurement capabilities.

Datasheet Summary
Powered by GS/AI

The CS-2000 is a high-end spectroradiometer designed for precise luminance and chromaticity measurements. It features a wide luminance measurement range from 0.0005 cd/m¬= to 50 million cd/m¬= when used with the appropriate ND filter. The instrument is capable of achieving high accuracy with a repeatability of 0.15% and minimal polarization error of 2%, making it suitable for stable measurements of polarized light sources such as LCDs. The CS-2000 supports selectable measuring angles of 1¬8, 0.2¬8, and 0.1¬8, allowing for flexibility in measuring various light sources, including small LEDs and large display units. It incorporates advanced optical design and signal processing to minimize mechanical and electrical noise, ensuring reliable results even for low luminance levels. Connectivity options include USB and RS-232C, facilitating integration into automated systems. The instrument operates effectively within a temperature range of 5¬8C to 35¬8C and has a quick warm-up time of 30 seconds. The CS-2000 is also compatible with optional accessories such as close-up lenses and a CCD camera adapter for enhanced measurement capabilities.

Suppliers

Company
Product
Description
Supplier Links
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Spectroradiometer
CS-2000
Spectroradiometer CS-2000
The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2. The optical design and signal processing technologies of this instrument also provide accurate measurements of low to extremely low luminance and chromaticity measurements. Measurements are calculated in as little as 5 seconds, which eliminates mechanical and electrical noise factors. The CS-2000 has a low polarization error of 2% which ensures more stable measurements of displays that use polarization, including LCDs. The selectable measuring angle feature enables the user to select the optimum angle of 1°, .2°, or .1° based on the application. With a temperature range from 5° to 35°C, this instrument is reliable in any work environment. Measurements can be taken after a warm-up time of only 30 seconds. The CS-2000 has three measurement settings, internal and external synchronization, and multi-integration mode. Synchronization can be done either internally with user inputs or externally via line input. Multi-integration mode reduces variations due to unsynchronized measurement or synchronized measurements of sources that have irregular light emission cycles. The CS-2000 features a color LCD screen and simple operation panel, easy for first time users.

The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2.

The optical design and signal processing technologies of this instrument also provide accurate measurements of low to extremely low luminance and chromaticity measurements. Measurements are calculated in as little as 5 seconds, which eliminates mechanical and electrical noise factors.

The CS-2000 has a low polarization error of 2% which ensures more stable measurements of displays that use polarization, including LCDs. The selectable measuring angle feature enables the user to select the optimum angle of 1°, .2°, or .1° based on the application. With a temperature range from 5° to 35°C, this instrument is reliable in any work environment.

Measurements can be taken after a warm-up time of only 30 seconds. The CS-2000 has three measurement settings, internal and external synchronization, and multi-integration mode. Synchronization can be done either internally with user inputs or externally via line input. Multi-integration mode reduces variations due to unsynchronized measurement or synchronized measurements of sources that have irregular light emission cycles.

The CS-2000 features a color LCD screen and simple operation panel, easy for first time users.

Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number CS-2000
Product Name Spectroradiometer
Property Measured Color
Application measurements of low to extremely low luminance and chromaticity measurements
Measurement Scale XYZ
Instrument Type Spectroradiometer
Measuring Area 158 (W) x 262 (H) x 392 (D) mm
Unlock Full Specs
to access all available technical data

Similar Products

Color and Luminance Meter - CS-200 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application measure both luminance and chromaticity with high accuracy.
Measurement Scale XYZ
View Details
Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b
Instrument Type Spectrophotometer
View Details
Peanut Butter Index Colorimeter - CR-410PB - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application measures the color of peanut butter
Measurement Scale Hunter L, a, b; cE*CMC
View Details
Spectrophotometer - CS-3000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application TV and smartphone displays; microdisplays
Instrument Type Spectrophotometer
View Details