Konica Minolta Sensing Americas, Inc. Color and Luminance Meter CS-200

Description
The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a wide range of luminance levels from 0.01 cd/m2 to 20,000,000 cd/m2. The selectable measuring angle feature enables the user to select the optimum angle of 1°, 0.2°, or 0.1° based on the application. The CS-200 is lightweight and battery powered for optimum portability. Data management software CS-S10w is included as a standard accessory. The software enables the user to easily view and manage measurement data. Up to 101 measurement values can be stored in addition to 20 reference values.
Request a Quote
Description
The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a wide range of luminance levels from 0.01 cd/m2 to 20,000,000 cd/m2. The selectable measuring angle feature enables the user to select the optimum angle of 1°, 0.2°, or 0.1° based on the application. The CS-200 is lightweight and battery powered for optimum portability. Data management software CS-S10w is included as a standard accessory. The software enables the user to easily view and manage measurement data. Up to 101 measurement values can be stored in addition to 20 reference values.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Color and Luminance Meter - CS-200 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Color and Luminance Meter
CS-200
Color and Luminance Meter CS-200
The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a wide range of luminance levels from 0.01 cd/m2 to 20,000,000 cd/m2. The selectable measuring angle feature enables the user to select the optimum angle of 1°, 0.2°, or 0.1° based on the application. The CS-200 is lightweight and battery powered for optimum portability. Data management software CS-S10w is included as a standard accessory. The software enables the user to easily view and manage measurement data. Up to 101 measurement values can be stored in addition to 20 reference values.

The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured.

It can measure any light source over a wide range of luminance levels from 0.01 cd/m2 to 20,000,000 cd/m2. The selectable measuring angle feature enables the user to select the optimum angle of 1°, 0.2°, or 0.1° based on the application.

The CS-200 is lightweight and battery powered for optimum portability. Data management software CS-S10w is included as a standard accessory. The software enables the user to easily view and manage measurement data. Up to 101 measurement values can be stored in addition to 20 reference values.

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Sensors
Product Number CS-200
Product Name Color and Luminance Meter
Application Type True Color Recognition
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - Chroma Meter CR-410 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
Spectrophotometer - CM-5 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
Spectrophotometer - LCS-IV - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Halogen Lamp
View Details
Colorimeter - Chroma Meter CR-400 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details