Konica Minolta Sensing Americas, Inc. French Fry Index Colorimeter CR-410FF

Description
The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems effortless. Simply press one button for speedy measurement results. The CR410FF comes equipped with industry standard indexes. These indexes make it simple to determine whether the quality and color of an application are ideal. By offering users precise measuring capabilities, the CR-410FF provides an economical and scientific alternative to visually evaluating color. This instrument features our proprietary Food Color Technology (FCIT) and is able to connect with PC color data software such as SpectraMagic NX. Features Portability - battery operated and handheld for easy measurments regardless of environment Simplicity - one button measurements- menus and options are easily navigated Affordability - competitively priced Precision - utilizes industry standard index to quickly and accurately measure the quality and color of French fries Connect with PC color data software - manage and edit data by utilizing SpectraMagic NX
Request a Quote Datasheet
Description
The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems effortless. Simply press one button for speedy measurement results. The CR410FF comes equipped with industry standard indexes. These indexes make it simple to determine whether the quality and color of an application are ideal. By offering users precise measuring capabilities, the CR-410FF provides an economical and scientific alternative to visually evaluating color. This instrument features our proprietary Food Color Technology (FCIT) and is able to connect with PC color data software such as SpectraMagic NX. Features Portability - battery operated and handheld for easy measurments regardless of environment Simplicity - one button measurements- menus and options are easily navigated Affordability - competitively priced Precision - utilizes industry standard index to quickly and accurately measure the quality and color of French fries Connect with PC color data software - manage and edit data by utilizing SpectraMagic NX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
French Fry Index Colorimeter - CR-410FF - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
French Fry Index Colorimeter
CR-410FF
French Fry Index Colorimeter CR-410FF
The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems effortless. Simply press one button for speedy measurement results. The CR410FF comes equipped with industry standard indexes. These indexes make it simple to determine whether the quality and color of an application are ideal. By offering users precise measuring capabilities, the CR-410FF provides an economical and scientific alternative to visually evaluating color. This instrument features our proprietary Food Color Technology (FCIT) and is able to connect with PC color data software such as SpectraMagic NX. Features Portability - battery operated and handheld for easy measurments regardless of environment Simplicity - one button measurements- menus and options are easily navigated Affordability - competitively priced Precision - utilizes industry standard index to quickly and accurately measure the quality and color of French fries Connect with PC color data software - manage and edit data by utilizing SpectraMagic NX

The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems effortless. Simply press one button for speedy measurement results.

The CR410FF comes equipped with industry standard indexes. These indexes make it simple to determine whether the quality and color of an application are ideal. By offering users precise measuring capabilities, the CR-410FF provides an economical and scientific alternative to visually evaluating color. This instrument features our proprietary Food Color Technology (FCIT) and is able to connect with PC color data software such as SpectraMagic NX.

Features

  • Portability - battery operated and handheld for easy measurments regardless of environment
  • Simplicity - one button measurements- menus and options are easily navigated
  • Affordability - competitively priced
  • Precision - utilizes industry standard index to quickly and accurately measure the quality and color of French fries
  • Connect with PC color data software - manage and edit data by utilizing SpectraMagic NX
Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Sensors
Product Number CR-410FF
Product Name French Fry Index Colorimeter
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
Output Options Internal Storage
Unlock Full Specs
to access all available technical data

Similar Products

Color and Luminance Meter - CS-200 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Input Voltage DC input; 6 VDC
View Details
Spectrophotometer - CM-3630 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
Coffee Index Colorimeter - CR-410C - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
Spectrophotometer - CM-2500c - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details