Konica Minolta Sensing Americas, Inc. Spectrophotometer CM-2500c

Description
Recognized as the industry leader of its kind, the CM-2500c Spectrophotometer is a portable 45/0 instrument built to measure the color of samples with stability and unwavering performance. This instrument’s innovative optical system captures the entirety of a sample’s color at any angle or position, enabling users to precisely evaluate, reproduce, and control the color of materials with uneven, curved, or textured surfaces. Its advanced capabilities help to define color specifications, determine if a sample meets the standard, and maintain consistency in each batch of material more efficiently. This makes the CM-2500c ideal for R&D analysis, quality control inspections, and process control procedures. The CM-2500c Spectrophotometer is compatible with SpectraMagic NX software to record measurements and provide a more comprehensive color analysis.
Request a Quote Datasheet
Description
Recognized as the industry leader of its kind, the CM-2500c Spectrophotometer is a portable 45/0 instrument built to measure the color of samples with stability and unwavering performance. This instrument’s innovative optical system captures the entirety of a sample’s color at any angle or position, enabling users to precisely evaluate, reproduce, and control the color of materials with uneven, curved, or textured surfaces. Its advanced capabilities help to define color specifications, determine if a sample meets the standard, and maintain consistency in each batch of material more efficiently. This makes the CM-2500c ideal for R&D analysis, quality control inspections, and process control procedures. The CM-2500c Spectrophotometer is compatible with SpectraMagic NX software to record measurements and provide a more comprehensive color analysis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrophotometer - CM-2500c - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Spectrophotometer
CM-2500c
Spectrophotometer CM-2500c
Recognized as the industry leader of its kind, the CM-2500c Spectrophotometer is a portable 45/0 instrument built to measure the color of samples with stability and unwavering performance. This instrument’s innovative optical system captures the entirety of a sample’s color at any angle or position, enabling users to precisely evaluate, reproduce, and control the color of materials with uneven, curved, or textured surfaces. Its advanced capabilities help to define color specifications, determine if a sample meets the standard, and maintain consistency in each batch of material more efficiently. This makes the CM-2500c ideal for R&D analysis, quality control inspections, and process control procedures. The CM-2500c Spectrophotometer is compatible with SpectraMagic NX software to record measurements and provide a more comprehensive color analysis.

Recognized as the industry leader of its kind, the CM-2500c Spectrophotometer is a portable 45/0 instrument built to measure the color of samples with stability and unwavering performance. This instrument’s innovative optical system captures the entirety of a sample’s color at any angle or position, enabling users to precisely evaluate, reproduce, and control the color of materials with uneven, curved, or textured surfaces. Its advanced capabilities help to define color specifications, determine if a sample meets the standard, and maintain consistency in each batch of material more efficiently. This makes the CM-2500c ideal for R&D analysis, quality control inspections, and process control procedures.

The CM-2500c Spectrophotometer is compatible with SpectraMagic NX software to record measurements and provide a more comprehensive color analysis.

Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Sensors
Product Number CM-2500c
Product Name Spectrophotometer
Application Type True Color Recognition
Unlock Full Specs
to access all available technical data

Similar Products

Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
Color and Luminance Meter - CS-200 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Input Voltage DC input; 6 VDC
View Details
Spectrophotometer - LCS-IV - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Halogen Lamp
View Details
French Fry Index Colorimeter - CR-410FF - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details