Konica Minolta Sensing Americas, Inc. Color and Luminance Meter CS-200

Description
The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a wide range of luminance levels from 0.01 cd/m2 to 20,000,000 cd/m2. The selectable measuring angle feature enables the user to select the optimum angle of 1°, 0.2°, or 0.1° based on the application. The CS-200 is lightweight and battery powered for optimum portability. Data management software CS-S10w is included as a standard accessory. The software enables the user to easily view and manage measurement data. Up to 101 measurement values can be stored in addition to 20 reference values.
Request a Quote
Description
The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a wide range of luminance levels from 0.01 cd/m2 to 20,000,000 cd/m2. The selectable measuring angle feature enables the user to select the optimum angle of 1°, 0.2°, or 0.1° based on the application. The CS-200 is lightweight and battery powered for optimum portability. Data management software CS-S10w is included as a standard accessory. The software enables the user to easily view and manage measurement data. Up to 101 measurement values can be stored in addition to 20 reference values.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Color and Luminance Meter - CS-200 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Color and Luminance Meter
CS-200
Color and Luminance Meter CS-200
The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a wide range of luminance levels from 0.01 cd/m2 to 20,000,000 cd/m2. The selectable measuring angle feature enables the user to select the optimum angle of 1°, 0.2°, or 0.1° based on the application. The CS-200 is lightweight and battery powered for optimum portability. Data management software CS-S10w is included as a standard accessory. The software enables the user to easily view and manage measurement data. Up to 101 measurement values can be stored in addition to 20 reference values.

The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured.

It can measure any light source over a wide range of luminance levels from 0.01 cd/m2 to 20,000,000 cd/m2. The selectable measuring angle feature enables the user to select the optimum angle of 1°, 0.2°, or 0.1° based on the application.

The CS-200 is lightweight and battery powered for optimum portability. Data management software CS-S10w is included as a standard accessory. The software enables the user to easily view and manage measurement data. Up to 101 measurement values can be stored in addition to 20 reference values.

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number CS-200
Product Name Color and Luminance Meter
Property Measured Color
Application measure both luminance and chromaticity with high accuracy.
Measurement Scale XYZ
Measuring Area 95 mm (W) x 127 mm (H) x 330 mm (L)
Features Portable; Application Software
Unlock Full Specs
to access all available technical data

Similar Products

Coffee Index Colorimeter - CR-410C - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application color of coffee easily and accurately
Measurement Scale Hunter L, a, b; cE*CMC
View Details
Spectrophotometer - CM-5 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application evaluate the color and appearance of opaque, transparent, and translucent samples.
Measurement Scale Hunter L, a, b; cE*CMC; XYZ; Yxy
View Details
Goniometer - DMS 903 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Instrument Type Spectrophotometer
Features Application Software
View Details
Spectrophotometer - CF-300 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application Color of watch screws, small parts for smartphones and game consoles, etc.
Instrument Type Spectrophotometer
View Details