Konica Minolta Sensing Americas, Inc. Spectrophotometer CM-5

Description
An advanced all-in-one system, the CM-5 Spectrophotometer is a bench-top measurement instrument designed to evaluate the color and appearance of opaque, transparent, and translucent samples. Its high precision and advanced capabilities allow users to effectively analyze, formulate, and control the color and appearance of solids, liquids, pastes, powders, pills, and granules in a more comprehensive, streamlined process. This makes the CM-5 ideal for color analysis within R&D and laboratory environments. Used as a standalone instrument, the CM-5 is also compatible with SpectraMagic NX software to record measurements and provide a more comprehensive color analysis, as well as Colibri software to formulate color recipes for various applications.
Request a Quote
Description
An advanced all-in-one system, the CM-5 Spectrophotometer is a bench-top measurement instrument designed to evaluate the color and appearance of opaque, transparent, and translucent samples. Its high precision and advanced capabilities allow users to effectively analyze, formulate, and control the color and appearance of solids, liquids, pastes, powders, pills, and granules in a more comprehensive, streamlined process. This makes the CM-5 ideal for color analysis within R&D and laboratory environments. Used as a standalone instrument, the CM-5 is also compatible with SpectraMagic NX software to record measurements and provide a more comprehensive color analysis, as well as Colibri software to formulate color recipes for various applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CM-5 is a compact, top-port spectrophotometer for reflectance and transmittance measurements of solids, liquids, pastes, and powders. It features automatic white calibration, a 5.7-inch color LCD, and a pulsed xenon lamp with a 360-740 nm wavelength range. Reflectance measurements use interchangeable masks: LAV (Ø30 mm), MAV (Ø8 mm), and SAV (Ø3 mm). Transmittance measurements accommodate samples up to 60 mm thick. It complies with CIE No. 15 (2004), ISO 7724/1, ASTM E 1164, DIN 5033 Teil 7, and JIS Z 8722. The instrument weighs 5.8 kg and measures 385 × 192 × 261 mm with the cover closed. It operates on AC 100-240 V and includes USB 1.1 and RS-232C interfaces. Repeatability is within ΔE*ab 0.04 for chromaticity values and 0.1% for spectral reflectance.

Datasheet Summary
Powered by GS/AI

The CM-5 is a compact, top-port spectrophotometer for reflectance and transmittance measurements of solids, liquids, pastes, and powders. It features automatic white calibration, a 5.7-inch color LCD, and a pulsed xenon lamp with a 360-740 nm wavelength range. Reflectance measurements use interchangeable masks: LAV (Ø30 mm), MAV (Ø8 mm), and SAV (Ø3 mm). Transmittance measurements accommodate samples up to 60 mm thick. It complies with CIE No. 15 (2004), ISO 7724/1, ASTM E 1164, DIN 5033 Teil 7, and JIS Z 8722. The instrument weighs 5.8 kg and measures 385 × 192 × 261 mm with the cover closed. It operates on AC 100-240 V and includes USB 1.1 and RS-232C interfaces. Repeatability is within ΔE*ab 0.04 for chromaticity values and 0.1% for spectral reflectance.

Suppliers

Company
Product
Description
Supplier Links
Spectrophotometer - CM-5 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Spectrophotometer
CM-5
Spectrophotometer CM-5
An advanced all-in-one system, the CM-5 Spectrophotometer is a bench-top measurement instrument designed to evaluate the color and appearance of opaque, transparent, and translucent samples. Its high precision and advanced capabilities allow users to effectively analyze, formulate, and control the color and appearance of solids, liquids, pastes, powders, pills, and granules in a more comprehensive, streamlined process. This makes the CM-5 ideal for color analysis within R&D and laboratory environments. Used as a standalone instrument, the CM-5 is also compatible with SpectraMagic NX software to record measurements and provide a more comprehensive color analysis, as well as Colibri software to formulate color recipes for various applications.

An advanced all-in-one system, the CM-5 Spectrophotometer is a bench-top measurement instrument designed to evaluate the color and appearance of opaque, transparent, and translucent samples. Its high precision and advanced capabilities allow users to effectively analyze, formulate, and control the color and appearance of solids, liquids, pastes, powders, pills, and granules in a more comprehensive, streamlined process. This makes the CM-5 ideal for color analysis within R&D and laboratory environments.

Used as a standalone instrument, the CM-5 is also compatible with SpectraMagic NX software to record measurements and provide a more comprehensive color analysis, as well as Colibri software to formulate color recipes for various applications.

Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number CM-5
Product Name Spectrophotometer
Property Measured Color
Application evaluate the color and appearance of opaque, transparent, and translucent samples.
Measurement Scale Hunter L, a, b; cE*CMC; XYZ; Yxy
Instrument Type Spectrophotometer
Light Source Pulsed xenon lamp
Unlock Full Specs
to access all available technical data

Similar Products

Display Color Analyzer - CA-410 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application Measuring the LED-backlit LCD TVs
Instrument Type Spectrophotometer
View Details
Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b
Instrument Type Spectrophotometer
View Details
Spectrophotometer - CF-300 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application Color of watch screws, small parts for smartphones and game consoles, etc.
Instrument Type Spectrophotometer
View Details
Goniometer - DMS 903 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Instrument Type Spectrophotometer
Features Application Software
View Details